EN
  • EN
  • DE

PLT2S-C702Y

Part No PLT2S-C702Y
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description CABLE TIE STD HALAR MRN 7.4"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Packaging 100 per Pkg
Status Active
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 1.88" (47.75mm)
Length 0.617' (187.96mm, 7.40")
Width 0.190" (4.83mm)
Mounting Free Hanging (In-Line)
Tensile Strength 50 lbs (22.68 kg)
Features Flame Retardant, Plenum Rated
Material Ethylene Chlorotrifluoroethylene (ECTFE)
Color Maroon
Win Source Part Number 141937-PLT2S-C702Y
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLT2S-C702Y CAD Model

Description

The PLT2S-C702Y electronic component from Panduit Corp is a medium-popularity product with a limited supply and demand status.

  • Package: 100 per Pkg
  • Feature: Flame Retardant, Plenum Rated
  • Tensile Strength: 50 lbs (22.68 kg)
  • Bundle Diameter: 1.88" (47.75mm)
  • Width: 0.190" (4.83mm)
  • Length: 0.617' (187.96mm, 7.40")

You May Also Be Interested in

3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us
Essentra Components
WIRE TIE 21.25" NYLON NATURAL
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.94" / Standard, Locking Natural 0.87" (22.10mm) 0.100" (2.54mm) 18 lbs (8.16 kg)
Need more? Email Us
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us
3M
TIE WIRE 4" NATURAL 18LB
Lowest to $0.8097
HellermannTyton
BUTTONHEAD TIE 130LB 10.5" / Cable Ties, Standard Locking Polyamide 6/6 Black 73mm 578N Automotive Bag
Need more? Email Us
Essentra Components
LADDER TIE: 316 STAINLESS STEEL
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Alpha Wire
LACING TAPE POLY RUBB/ELAST WHT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess