EN
  • EN
  • DE

AD8662ARMZ-R2

Part No AD8662ARMZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP R-R CMOS 4MHZ 8MSOP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series DigiTrim®
Package Bulk
Product Status Obsolete
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3.5V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 0.3 pA
Voltage - Input Offset 50 µV
Current - Supply 1.25mA (x2 Channels)
Current - Output / Channel 140 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-AD8662ARMZ-R2-ADTR-ND,2156-AD8662ARMZ-R2,ANAANAAD8662ARMZ-R2
Standard Package 250
Win Source Part Number 967005-AD8662ARMZ-R2
Ultra Librarian 3D Model Ultra Librarian AD8662ARMZ-R2 CAD Model

Description

AD8662ARMZ-R2 Precision Operational Amplifier

The AD8662ARMZ-R2 is a high-performance, precision operational amplifier from Analog Devices Inc. This op-amp is part of a family of dual amplifiers that utilize Analog Devices' proprietary low noise, high-speed, and low distortion architecture, making it an excellent choice for a wide range of applications.

With an operating voltage range of 5 V to 16 V, the AD8662ARMZ-R2 can be employed in both single-supply and dual-supply configurations, providing design flexibility. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial in single-supply operations or when interfacing with ADCs.

The AD8662ARMZ-R2 boasts a low offset voltage of 65 µV and a low input bias current, making it ideal for precision applications. Its low noise performance, with a voltage noise density of only 8 nV/√Hz at 1 kHz, is particularly suited for audio processing, medical instrumentation, and other sensitive analog signal processing tasks.

Key features of the AD8662ARMZ-R2 include:

  • Wide supply voltage range: 5 V to 16 V
  • Low input offset voltage: 65 µV
  • Low input bias current
  • Low noise: 8 nV/√Hz at 1 kHz
  • Rail-to-rail output
  • Unity-gain bandwidth: 4 MHz
  • Low total harmonic distortion (THD)
  • Extended industrial temperature range: -40°C to +125°C

Moreover, the AD8662ARMZ-R2 is available in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications. The device is also RoHS compliant and lead-free, ensuring it meets modern environmental standards for electronic components.

Whether used in active filters, battery-powered devices, ATE (Automatic Test Equipment), or precision instrumentation, the AD8662ARMZ-R2 from Analog Devices Inc. stands out for its reliability, precision, and flexibility. Its combination of features makes it a smart choice for engineers looking to optimize their analog circuit designs.

For more detailed specifications and application guidance, designers are encouraged to consult the AD8662ARMZ-R2 datasheet and Analog Devices' technical support resources.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8955 $63.1640
18+ $6.4784 $116.6112
28+ $6.2760 $175.7280
39+ $6.0735 $236.8665
50+ $5.8711 $293.5550
66+ $5.2637 $347.4042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,032 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess