EN
  • EN
  • DE

AD9164-FMCC-EBZ

Part No AD9164-FMCC-EBZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 11X11 BGA MINI CIRCUITS AD9164 E / AD9164 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Analog Devices Inc.
Package Bulk
Number of DAC's 1
Number of Bits 16
Sampling Rate (Per Second) 12G
Data Interface JESD204B Serial
DAC Type Current
Supplied Contents Board(s)
Utilized IC / Part AD9164
Base Product Number AD9164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-AD9164-FMCC-EBZ
Standard Package 1
Win Source Part Number 1232059-AD9164-FMCC-EBZ
Ultra Librarian 3D Model Ultra Librarian AD9164-FMCC-EBZ CAD Model

Description

AD9164-FMCC-EBZ Evaluation Board by Analog Devices Inc.

The AD9164-FMCC-EBZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD9164 Digital-to-Analog Converter (DAC). The AD9164 is a state-of-the-art, high-speed DAC that provides exceptional dynamic range and bandwidth, making it an ideal solution for complex applications such as wireless communications, instrumentation, and defense systems.

This evaluation board facilitates the testing and development of the AD9164 DAC in a user-friendly environment. With its FMC-compliant connector, the AD9164-FMCC-EBZ is easily integrated with FPGA development boards that adhere to the FMC standard, allowing for rapid prototyping and faster time-to-market for new products.

Key Features:

  • High-Performance DAC: The AD9164 is capable of delivering sample rates up to 2.4 GSPS, enabling high-fidelity signal generation for demanding applications.
  • Flexible Configuration: The board supports multiple modes of operation, including mix-mode and baseband, providing versatility for various signal generation requirements.
  • On-Board Clocking: Equipped with an on-board clock circuitry, the AD9164-FMCC-EBZ ensures precise timing and synchronization for accurate signal generation.
  • Easy-to-Use Interface: The board includes an FMC connector that complies with ANSI/VITA 57.1, making it compatible with a wide range of FPGA development boards.
  • Comprehensive Support: Analog Devices offers extensive support for the evaluation board, including detailed documentation, reference designs, and software tools to streamline the development process.

The AD9164-FMCC-EBZ comes equipped with all necessary software for device configuration and signal generation, allowing for immediate out-of-the-box experimentation and development. The provided software tools include a graphical user interface (GUI) for intuitive control and monitoring of the DAC's functions. Additionally, the board is accompanied by technical support and a user community, which can be invaluable resources for troubleshooting and knowledge sharing.

Whether you are working on high-speed data acquisition, direct RF synthesis, or any other application that requires a high-quality DAC, the AD9164-FMCC-EBZ evaluation board from Analog Devices Inc. is an excellent starting point to explore the full potential of the AD9164 DAC.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess