EN
  • EN
  • DE

ADP190ACBZ-R7

Part No ADP190ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CTRLR HIGH SIDE PWR SW 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 4-WLCSP (0.76x0.76)
Win Source Part Number 009128-ADP190ACBZ-R7
Family Name ADP190
Introduction Date March 09, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Unknown
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP190ACBZ-R7 CAD Model

Description

The ADP190ACBZ-R7 is a high-performance, ultra-low quiescent current, low dropout linear regulator designed by the renowned Analog Devices Inc. This component is engineered to meet the stringent requirements of portable and battery-powered applications where extended battery life is a critical parameter.

Key Features

  • Ultra-Low Quiescent Current: The ADP190ACBZ-R7 boasts an impressive quiescent current of only 1 µA (typical), making it ideal for power-sensitive applications.
  • Low Dropout Voltage: This linear regulator offers a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.
  • Output Voltage Options: Available in a range of fixed output voltage options to accommodate various design requirements.
  • High Output Accuracy: Provides precise output voltage with high accuracy, which is crucial for sensitive electronic circuits.
  • Thermal Overload Protection: The device includes built-in thermal overload protection to safeguard against excessive temperature rise and potential damage.
  • Current Limiting Feature: Incorporates a current limiting mechanism to protect both the regulator and the downstream components from over-current conditions.

Applications

The ADP190ACBZ-R7 is versatile and can be used in a variety of applications including:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Microprocessor/Microcontroller power supplies
  • Energy-harvesting devices
  • Healthcare and medical instrumentation

Product Specifications

The product comes in a compact, 5-lead TSOT package, with the part number suffix "-R7" indicating that it is provided in a tape and reel format suitable for automated assembly processes. The ADP190ACBZ-R7 operates over a wide input voltage range and is specified for operation over the extended industrial temperature range.

Conclusion

With its ultra-low power consumption, high accuracy, and robust protection features, the ADP190ACBZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions for portable and low-power applications.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336,699 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess