Products specifications Report Issue?

Win Source Part Number 1017698-ST72314AFE
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72314AFE CAD Model

Description

ST72314AFE Microcontroller from STMicroelectronics

The ST72314AFE represents a robust and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This MCU belongs to the ST7 family, which is well-known for its high-performance and reliability in a wide range of embedded applications. The ST72314AFE is designed to deliver efficient operation and a rich set of features to meet the demanding requirements of automotive, industrial, and consumer markets.

Key Features

  • Core: The MCU is built around a high-quality, industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. This ensures a balanced trade-off between processing power and power consumption, making it suitable for both battery-powered and mains-connected applications.
  • Memory: It comes with 16 KB of Flash program memory, which is both ample for complex programs and robust against data corruption due to its Read-While-Write (RWW) capability. Additionally, there is 1 KB of RAM for efficient data processing and 384 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The ST72314AFE offers 34 I/O ports that are highly flexible and configurable, allowing for easy interfacing with a wide range of peripherals and sensors.
  • Timers: Multiple integrated timers, including a main timer, watchdog timer, and two 16-bit timers with PWM capability, provide precise timing and control for various tasks.
  • Communication: It supports synchronous and asynchronous serial communications, which is essential for applications requiring data exchange with other devices, such as SPI or UART protocols.
  • Analog-to-Digital Converter (ADC): An 8-channel, 10-bit ADC enables the MCU to process analog signals, making it ideal for sensor-based applications.
  • Power Management: The device features low-power modes and an efficient power management system to minimize energy consumption during idle or low-activity periods.

Applications

The ST72314AFE's combination of performance, memory, and peripherals makes it particularly well-suited for automotive control units, industrial automation systems, home appliances, and personal electronics where reliability and efficiency are paramount. Its robust design and rich feature set ensure that developers can rely on this MCU to deliver consistent performance and adapt to the evolving needs of modern embedded systems.

For further information, refer to the datasheet and technical documentation available on the STMicroelectronics website, which provides in-depth details on the ST72314AFE's specifications, pin configuration, and programming guidelines.

You May Also Be Interested in

Halo Electronics Inc
Need more? Email Us
ECAD model for SMD6STRMWH
Vishay
Bridge Rectifier, 380V, 800mA, MiniDIP
Need more? Email Us
ECAD model for S380-SLIM
Littelfuse Inc.
SEN SCR 400V 1.5A 100 A SOT89 / SCR 400 V 1.5 A Sensitive Gate Surface Mount SOT-89
Need more? Email Us
ECAD model for S402BS1RP
Samsung
Need more? Email Us
ECAD model for S3C2500B01GABO
NXP / Nexperia
Telecom Cellular Rf Front End Circuit PQFP48
Need more? Email Us
ECAD model for SA1921BE
Bourns Inc.
BMS TRANSFORMER/CMC, 12PIN, DUAL / 150µH Pulse Transformer 1:1 Surface Mount
Lowest to $6.4291
ECAD model for SM91501ALO-E
Samtec Inc.
CONN RCPT 72POS 0.05 GOLD PCB / 72 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Need more? Email Us
ECAD model for SFMC-136-01-S-D
Samsung
Need more? Email Us
ECAD model for S3P852BXZZQX8B
NXP / Nexperia
1-CHANNEL Power Supply Support Ckt PDSO5
Need more? Email Us
ECAD model for SA56615-46D

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention