EN
  • EN
  • DE

S9S08AW60CPUE

Part No S9S08AW60CPUE
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Description Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090725-S9S08AW60CPUE
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9S08AW60CPUE CAD Model

Description

The S9S08AW60CPUE is an 8-bit microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale). It belongs to the S08 family and is designed for a variety of embedded control applications. This MCU combines a powerful processing core with a rich set of peripherals, making it suitable for both simple and complex control tasks.

Applications

  • Industrial Control
  • Home Appliances
  • Motor Control
  • Automotive Applications (e.g., body control modules)
  • Consumer Electronics

Features

  • S08 Central Processing Unit (CPU)
  • 60 KB Flash Memory
  • 4 KB RAM
  • A/D Converter (ADC)
  • Serial Communication Interface (SCI)
  • Serial Peripheral Interface (SPI)
  • Inter-Integrated Circuit (I2C)
  • Timers
  • PWM Modules
  • Operating Voltage: 2.7V to 5.5V

Benefits

  • Provides a flexible and cost-effective solution for embedded control applications.
  • Sufficient memory capacity for storing application code and data.
  • Enables analog signal processing for sensor interfacing.
  • Facilitates communication with other devices and systems.
  • Allows for precise timing control and pulse width modulation.
  • Reduces system cost and complexity.

Additional Details

The S9S08AW60CPUE microcontroller is based on the S08 core, known for its code efficiency and performance. It includes a variety of peripherals such as ADC, SCI, SPI, and I2C to interface with various sensors, actuators, and communication devices. The integrated timers and PWM modules enable precise control of external devices. This MCU is commonly used in applications requiring real-time control, data acquisition, and communication. The device typically operates at a clock frequency of up to 20 MHz. Proper power supply decoupling and careful PCB layout are crucial for stable and reliable operation. The MCU can be programmed using standard development tools and emulators. Its robust feature set and cost-effectiveness make it a popular choice for many embedded system designs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess