EN
  • EN
  • DE

S3C8245AH8TW85

Part No S3C8245AH8TW85
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090078-S3C8245AH8TW85
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3C8245AH8TW85 CAD Model

Description

The Samsung S3C8245AH8TW85 is a microcontroller unit (MCU) belonging to Samsung's CalmRISC4 family. It is designed for use in a variety of embedded applications requiring efficient processing and low power consumption.

Applications

  • Remote controllers
  • Home appliances
  • Consumer electronics
  • Industrial control systems

Features

  • 8-bit CalmRISC4 core: Provides efficient processing capabilities for embedded applications.
  • Internal ROM: Includes on-chip ROM for program storage.
  • RAM: Features internal RAM for data storage during operation.
  • I/O Ports: Offers a variety of input/output ports for interfacing with external devices.
  • Timers/Counters: Equipped with multiple timers and counters for timing and control functions.
  • Serial Interface: Includes serial communication interfaces such as UART for data transmission.
  • Watchdog Timer: Provides a watchdog timer for system monitoring and fault recovery.
  • Low-Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits

  • Efficient Processing: The CalmRISC4 core enables efficient execution of embedded software.
  • Reduced System Cost: Integrated ROM and RAM reduce the need for external memory components.
  • Versatile Interface Options: The variety of I/O ports and serial interfaces allows for flexible integration with different peripherals.
  • Reliable Operation: The watchdog timer enhances system reliability by detecting and recovering from errors.
  • Extended Battery Life: Low-power consumption contributes to extended battery life in portable devices.

Additional Details

The S3C8245AH8TW85 operates within a specific voltage range, typically 2.7V to 5.5V, and is available in various package options. It incorporates features like power-saving modes to further minimize energy consumption during idle periods. The microcontroller's architecture is optimized for real-time control applications, offering fast interrupt response times and deterministic behavior.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3624 $71.8120
10+ $11.7845 $117.8450
16+ $11.4160 $182.6560
21+ $11.0487 $232.0227
28+ $10.6803 $299.0484
37+ $9.5750 $354.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess