EN
  • EN
  • DE

PJGBLC08C T/R7

Part No PJGBLC08C T/R7
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description ESD Suppressor TVS 15KV 2-Pin SOD-323 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085283-PJGBLC08C T/R7
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJGBLC08C T/R7 CAD Model

Description

The PJGBLC08C T/R7 is a bi-directional TVS (Transient Voltage Suppressor) diode designed for ESD (Electrostatic Discharge) protection. It's manufactured by Panjit and comes in a small package for easy integration into various electronic devices. This device is specifically designed to protect sensitive components from voltage transients caused by ESD, EFT (Electrical Fast Transients), and surge events.

Applications:

  • Portable electronics (smartphones, tablets)
  • Wearable devices
  • Communication interfaces (USB, Ethernet)
  • Automotive electronics
  • Industrial control systems

Features:

  • Bi-directional ESD protection: Protects circuits from both positive and negative ESD strikes.
  • Low clamping voltage: Limits the voltage seen by the protected circuit, minimizing damage.
  • Low capacitance: Ensures signal integrity in high-speed data applications.
  • Small package size: Allows for easy integration into space-constrained designs.
  • High surge capability: Withstands high surge currents without degradation.

Benefits:

  • Enhanced reliability: Protects sensitive components from ESD damage, increasing product lifespan.
  • Reduced warranty costs: Minimizes failures due to ESD events.
  • Improved signal integrity: Low capacitance ensures minimal signal distortion.
  • Space-saving design: Small package allows for use in compact devices.
  • Cost-effective solution: Provides robust ESD protection at a reasonable price.

Additional Details:

The PJGBLC08C T/R7 typically features a clamping voltage significantly lower than the breakdown voltage of most sensitive electronic components. This ensures that the protected circuit is not exposed to damaging voltage levels during an ESD event. The low capacitance of this TVS diode is crucial for maintaining signal integrity in high-speed data lines, such as USB and Ethernet. It prevents signal attenuation and distortion, ensuring reliable data transmission.

The small package size allows for easy integration into a wide range of applications, including portable electronics, wearable devices, and communication interfaces. Its bi-directional protection capability simplifies circuit design and reduces the number of components required. The device is also RoHS compliant, ensuring that it meets environmental regulations. The marking code on the device assists in identification and traceability. Its robust design and electrical characteristics make it a reliable choice for ESD protection in various electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,840 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess