EN
  • EN
  • DE

NT2H0301F0DTP118

Part No NT2H0301F0DTP118
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description NFC Forum Type 2 Tag Compliant IC 8-Pin HWSON T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 13.56 MHz
Maximum Operating Temperature 70 °C
Min Operating Temperature -25 °C
Number of Pins 8
Packaging Tape & Reel (TR)
RoHS Compliant
Type Integrated Circuit (IC)
Win Source Part Number 1082860-NT2H0301F0DTP118
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NT2H0301F0DTP118 CAD Model

Description

Introducing the NT2H0301F0DTP118 from NXP

Discover the NT2H0301F0DTP118, a cutting-edge NFC Tag IC produced by NXP Semiconductors. This product is designed to deliver high performance and versatility for a wide range of NFC applications. With its advanced features and robust design, the NT2H0301F0DTP118 is an ideal choice for developers looking to implement NFC technology into their projects.

Key Features

  • High Storage Capacity: The NT2H0301F0DTP118 is equipped with ample memory to store data, making it suitable for complex applications that require additional space for user data or for NDEF messages.
  • Fast Data Transfer: This NFC Tag IC provides quick communication, ensuring efficient data exchange that is essential for smooth and responsive interactions between devices.
  • Robust Security: Security is a top priority for NFC applications, and the NT2H0301F0DTP118 offers features to safeguard your data, including lock bits and password protection to prevent unauthorized access.
  • Energy Harvesting: The product supports energy harvesting, which allows it to draw power from the NFC field, eliminating the need for an external power source in some applications and enabling innovative, battery-less solutions.
  • Wide Operating Temperature Range: Designed to withstand various environmental conditions, the NT2H0301F0DTP118 operates effectively across a broad temperature range, ensuring reliability and performance stability.

Applications

The NT2H0301F0DTP118 is versatile and can be used in a multitude of applications, including but not limited to:

  • Smart advertising and marketing
  • Consumer electronics pairing and parameter setting
  • Smart posters and information kiosks
  • Access control and event ticketing
  • Healthcare and pharmaceuticals

With its advanced capabilities, the NT2H0301F0DTP118 from NXP is an excellent NFC Tag IC that can bring the power of near-field communication to a diverse array of products and services. Whether you're looking to enhance consumer engagement, streamline device interactions, or secure access to services and venues, this IC offers the features and performance needed to create innovative NFC solutions.

For more detailed information, including technical specifications and application notes, please refer to the official NXP documentation and product datasheets.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess