The TDA10050HT/C1,518 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors. This high-performance demodulator is engineered to provide an efficient solution for digital television and set-top box applications. It supports various digital video broadcasting standards, making it a versatile choice for designers looking to create flexible and robust consumer electronics products.
Key Features
- Advanced Demodulation: The TDA10050HT/C1,518 supports QPSK, 16QAM, and 64QAM modulation, which are essential for DVB-C (Digital Video Broadcasting - Cable) standards.
- High Integration: This IC integrates numerous functions that reduce the need for external components, thereby simplifying design and reducing overall system costs.
- Enhanced Performance: With its powerful error correction capabilities, including Reed-Solomon decoder, the TDA10050HT/C1,518 ensures reliable data transmission and excellent signal quality.
- Low Power Consumption: Designed with power efficiency in mind, this product is ideal for applications where energy consumption is a concern.
Applications
The TDA10050HT/C1,518 is suitable for a wide range of applications in the consumer electronics domain, particularly where digital cable reception is required. It is commonly used in:
- Digital Cable Set-Top Boxes
- Integrated Digital Televisions
- PC TV Tuners
- Network Interface Modules
Technical Specifications
The device comes packaged in a HTQFP64 format, which is a compact and thermally efficient package. It operates over a broad temperature range, making it suitable for various operating environments. The TDA10050HT/C1,518 also features an I2C-bus interface for communication with microcontrollers or processors, allowing for easy integration into a wide array of systems.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the TDA10050HT/C1,518 is no exception. It is manufactured to meet high standards for performance and reliability, ensuring that it can withstand the demands of continuous operation in consumer devices.