EN
  • EN
  • DE

RF6545

Part No RF6545
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Rf And Mmw Front End Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088127-RF6545
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF6545 CAD Model

Description

The RF6545 is a high-performance, low-power transmit/receive switch designed for WLAN (Wireless Local Area Network) applications. Manufactured by Qorvo, it efficiently directs RF signals between the transmitter and receiver, contributing to optimal system performance in Wi-Fi enabled devices.

Applications:

  • Wi-Fi Routers and Access Points: Enables efficient switching between transmit and receive modes for wireless data transfer.
  • Mobile Devices (Smartphones, Tablets, Laptops): Facilitates Wi-Fi connectivity by switching between transmitting and receiving data packets.
  • IoT Devices (Smart Home, Wearables): Used in a range of IoT devices where Wi-Fi connectivity is required, such as smart thermostats, security cameras, and wearable fitness trackers.
  • Wireless Network Cards: Provides the T/R switching function for desktop computers and other devices using wireless network adapters.

Features:

  • Low Insertion Loss: Minimizes signal loss during transmission and reception, improving overall signal strength and range.
  • High Isolation: Prevents unwanted signal leakage between the transmit and receive paths, reducing interference and improving performance.
  • High Linearity: Maintains signal fidelity and minimizes distortion, ensuring accurate data transfer.
  • Low Power Consumption: Extends battery life in mobile devices and reduces overall power consumption.
  • Small Form Factor: Enables compact designs for integration into space-constrained devices.

Benefits:

  • Improved Wi-Fi Performance: Low insertion loss and high isolation contribute to stronger signal strength, improved range, and faster data rates.
  • Extended Battery Life: Low power consumption helps to maximize battery life in mobile devices.
  • Reduced Interference: High isolation minimizes signal leakage, preventing interference and ensuring clean signal transmission.
  • Simplified Design: Integrated functionality simplifies the design and reduces the number of external components required.
  • Smaller Device Size: Compact form factor enables integration into smaller and more portable devices.

Technical Specifications: The RF6545 is typically designed for operation in the 2.4 GHz and/or 5 GHz Wi-Fi frequency bands. It features very low insertion loss (typically less than 0.5 dB) and high isolation (typically greater than 25 dB). It operates on a low supply voltage (typically around 3.3V) and consumes very little power. It's often packaged in a small QFN (Quad Flat No-leads) package for surface mount assembly. Consult the official datasheet for precise specifications and application details.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess