EN
  • EN
  • DE

ST72F324BK6TAE

Part No ST72F324BK6TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F32
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263217-ST72F324BK6TAE
Ultra Librarian 3D Model Ultra Librarian ST72F324BK6TAE CAD Model

Description

The ST72F324BK6TAE is a sophisticated microcontroller unit (MCU) from STMicroelectronics, tailored for a broad range of applications that demand high performance, reliability, and efficiency. This MCU is part of the ST7 family, which is known for its user-friendly interface and flexible features that cater to both industrial and consumer markets.

Key Features

  • Core: The ST72F324BK6TAE is built on an 8-bit architecture that provides a perfect balance between processing power and energy consumption, making it ideal for applications that require efficient power management.
  • Clock Frequency: It operates at a maximum clock frequency of 8 MHz, which allows for swift execution of instructions and timely task handling.
  • Program Memory: The device comes equipped with 32KB of Flash program memory, which is ample for storing complex programs and algorithms.
  • RAM: It includes 1KB of RAM, which is used for temporary data storage and ensures smooth program execution.
  • I/O Pins: The MCU offers versatile 32 I/O pins, providing ample connectivity options for interfacing with other components and peripherals.
  • Timers: It features a range of timers, including a main oscillator watchdog with an optional external clock, which helps in managing time-dependent operations accurately.
  • Communication Interfaces: The ST72F324BK6TAE supports multiple communication protocols such as SPI, SCI, and I²C, allowing for easy integration into complex systems and ensuring compatibility with a variety of external devices.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows for precise analog signal measurement, which is crucial for sensor-based applications.

Applications

The versatility of the ST72F324BK6TAE makes it suitable for a wide array of applications. It is commonly used in automotive systems, home appliances, personal electronics, and industrial control systems. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of these diverse fields.

Conclusion

In conclusion, the ST72F324BK6TAE from STMicroelectronics stands out as a highly capable MCU that offers a blend of performance, power efficiency, and flexibility. Whether for embedded system development or complex control applications, this MCU provides developers with a reliable and powerful platform to build upon.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess