Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 6.2V
Output Voltage -5V
Output Current 200mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1260434-ST735CD
Manufacturer Homepage www.st.com
Family Name ST735
Introduction Date August 28, 2002
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST735CD CAD Model

Description

The ST735CD is a sophisticated Power Management Integrated Circuit (PMIC) designed by the renowned semiconductor manufacturer STMicroelectronics. This component is engineered to cater to a broad range of power management requirements across various electronic applications, making it a versatile choice for designers and engineers.

Key Features

  • High Efficiency: The ST735CD is optimized for high efficiency, which is critical for battery-powered devices where energy conservation is paramount.
  • Multiple Output Channels: It features multiple output channels that can be independently configured, allowing for flexible power distribution to different parts of the electronic system.
  • Adjustable Output Voltage: The output voltage is adjustable, providing the flexibility needed to power a wide range of components with varying voltage requirements.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, ensuring reliability and longevity of both the PMIC and the system it powers.
  • Low Quiescent Current: Its low quiescent current reduces power consumption when in standby mode, which is beneficial for extending the battery life of portable devices.

Applications

The ST735CD is highly suitable for a variety of applications, including but not limited to:

  • Portable and battery-operated devices
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial controls and automation systems
  • Automotive electronics
  • Embedded systems

Technical Specifications

With its robust design, the ST735CD provides a stable and reliable power supply, ensuring optimal performance of the electronic systems it is integrated into. It is packaged in a compact form factor, making it suitable for space-constrained applications.

Conclusion

The ST735CD from STMicroelectronics is a testament to the company's commitment to providing high-quality power management solutions. Its combination of efficiency, versatility, and protective features makes it an excellent choice for a wide range of electronic applications. Designers looking for a reliable PMIC will find the ST735CD to be a top contender that meets their stringent power management requirements.

You May Also Be Interested in

National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $10.5464
ECAD model for LT8334RDE#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention