Products specifications

Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 047323-ST7FLITE19F1M6
Dimension 20-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 7x10b
Supply Voltage - Operating 2.4 V to 5.5 V
Data RAM Size 256 x 8
EEPROM Size 128 x 8
Program Memory Type FLASH
Program Memory Size 4KB (4K x 8)
Number of I/O 15
Speed(Frequency) 16MHz
Part Core Size 8-Bit
Core Processor ST7
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian ST7FLITE19F1M6 CAD Model

Description

ST7FLITE19F1M6 Microcontroller by STMicroelectronics

The ST7FLITE19F1M6 is a highly integrated, low-power microcontroller from STMicroelectronics, designed for a wide range of applications requiring a balance between performance and cost. This 8-bit MCU is based on the industry-standard ST7 core, ensuring a high level of compatibility and ease of development for embedded system designers.

Key Features:

  • Core: The ST7FLITE19F1M6 operates with an 8-bit data bus and a wide variety of peripherals, making it a versatile choice for embedded applications. It runs at a clock speed of up to 8 MHz, providing a good balance between speed and power consumption.
  • Memory: It comes with 1.5 Kbytes of Flash program memory, which is highly reliable and provides data retention for a minimum of 20 years, and 10k write/erase cycles. Additionally, it offers 128 bytes of true data EEPROM, which is both highly reliable and fast, with 300k write/erase cycles and 40 years of data retention.
  • I/O Ports: The device features 15 I/O pins, which can be configured to meet the requirements of the application, whether it's for simple control tasks or more complex communication needs.
  • Timers: An 8-bit timer with a 7-bit prescaler provides flexible timing options, and an additional watchdog timer ensures system reliability and safety.
  • ADC: An on-chip analog-to-digital converter with a 10-bit resolution allows the microcontroller to interface with analog sensors and devices.
  • Communication: The MCU includes a synchronous serial communication (SPI) interface for communicating with other digital components.
  • Supply Voltage: The ST7FLITE19F1M6 operates over a wide range of supply voltages, from 3.0 V to 5.5 V, accommodating various power supply requirements.
  • Temperature Range: It is designed to work within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The ST7FLITE19F1M6 is ideal for applications in the fields of automotive, industrial control, consumer electronics, and personal health devices. Its robust feature set allows it to be used in systems requiring interfacing with sensors, motor control, LED driving, and communication with other digital systems.

With a strong commitment to quality and longevity, STMicroelectronics provides extensive technical support and documentation for the ST7FLITE19F1M6, ensuring that designers can confidently select this microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention