EN
  • EN
  • DE

ST7FLITE30F2M6

Part No ST7FLITE30F2M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 7x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 344072-ST7FLITE30F2M6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLITE30F2M6 CAD Model

Description

ST7FLITE30F2M6 Microcontroller by STMicroelectronics

The ST7FLITE30F2M6 is a high-performance, 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between cost and functionality for a wide range of applications. This microcontroller is part of the ST7 family, which is well-known for its robustness, low power consumption, and efficient control capabilities.

Key Features

  • CPU: 8-bit architecture with a maximum operating frequency of 8 MHz, providing a good trade-off between speed and power efficiency.
  • Memory: Comes with 2.5 Kbytes of Flash program memory, which is both reliable and reprogrammable, ensuring flexibility and longevity of the application. Additionally, it includes 128 bytes of true data EEPROM and 128 bytes of RAM.
  • I/O Ports: Features 15 multifunctional bidirectional I/O lines, allowing for versatile connectivity and control options within a circuit.
  • Timer: Equipped with an 8-bit timer with a 7-bit prescaler, as well as a watchdog timer, ensuring precise event timing and system reliability.
  • ADC: Includes a 10-bit analog-to-digital converter with up to 5 multiplexed channels, enabling accurate measurement of analog signals.
  • Oscillator: Contains an integrated RC oscillator, which reduces the need for external components and simplifies circuit design.
  • Power Saving Modes: Offers multiple power-saving modes, such as Halt and Active-Halt, to minimize power consumption during idle periods.
  • Protection: Features low voltage reset (LVR) and low voltage detect (LVD) functions, protecting the device against harmful power fluctuations.

Applications

The ST7FLITE30F2M6 microcontroller is ideal for use in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Smart sensors

With its robust feature set and STMicroelectronics' commitment to quality, the ST7FLITE30F2M6 microcontroller is a reliable choice for designers looking to create efficient and cost-effective solutions in their embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess