EN
  • EN
  • DE

ST7FLITE39F2M3

Part No ST7FLITE39F2M3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Core Processor ST7
Data Bus Width 8-Bit
Speed 16MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 15
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 384 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number ST7FLITE39
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 727276-ST7FLITE39F2M3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLITE39F2M3 CAD Model

Description

The ST7FLITE39F2M3 is a versatile and feature-rich 8-bit microcontroller from STMicroelectronics, designed for a wide range of applications that require a balance between performance and cost-efficiency. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, ease of use, and integration of useful peripherals.

At the heart of the ST7FLITE39F2M3 is a high-performance 8-bit CPU operating at a maximum frequency of 8 MHz, which is capable of executing up to 6.25 million instructions per second (MIPS). The device comes with 8 KB of Flash program memory, providing ample space for application code, and 384 bytes of RAM for data storage. The Flash memory is in-system programmable, allowing for firmware upgrades and providing flexibility in the development process.

The microcontroller also features a wide range of peripherals, including a 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels, allowing for accurate analog signal measurements. The device also includes a synchronous serial communication (SSC) interface, which can be used for interfacing with other microcontrollers, sensors, and peripherals.

For timing and control applications, the ST7FLITE39F2M3 is equipped with an enhanced 16-bit timer with input capture, output compare, PWM, and pulse generator capabilities, which make it suitable for motor control, lighting, and other precision control applications. Additionally, it has a watchdog timer to ensure system reliability and an 8-bit Lite timer with prescaler, which can be used for simple timing tasks.

The microcontroller supports a 10-pin in-circuit debugging/programming interface, which simplifies development and debugging. The device operates over a wide supply voltage range from 3.0V to 5.5V, making it suitable for both industrial and consumer applications that require operation within various power supply conditions.

In summary, the ST7FLITE39F2M3 from STMicroelectronics is a powerful and flexible microcontroller solution for developers looking to create cost-effective and efficient embedded systems with a rich set of features and peripherals.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9827 $59.7924
29+ $4.0887 $118.5723
44+ $3.9605 $174.2620
61+ $3.8334 $233.8374
78+ $3.7052 $289.0056
105+ $3.3218 $348.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess