EN
  • EN
  • DE
  • IT

ST8024LCDR

Part No ST8024LCDR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description Smart Card Interface 20MHz 3.3V/5V 560mW T/R 28-Pin SO / IC SMART CARD 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Smart Card Reader, Writer
Supply Voltage - Operating 2.7 V to 6.5 V
Case / Package 28-SO
Mounting Surface Mount
Win Source Part Number 031037-ST8024LCDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST8024L
Introduction Date September 27, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ST8024LCDR CAD Model

Description

The ST8024LCDR is a sophisticated interface chip designed by STMicroelectronics, aimed at bridging the communication gap between smart cards and microcontrollers or digital systems. This integrated circuit is tailored to ensure compliance with ISO 7816 and GSM standards, making it an ideal choice for applications such as SIM card interfaces in mobile devices, banking, identification systems, and security systems.

Key Features

  • ISO 7816 and GSM Compliant: The ST8024LCDR fully adheres to the ISO 7816 and GSM 11.11 specifications, ensuring compatibility with a vast range of smart cards.
  • Supply Voltage Range: It operates over a wide supply voltage range, typically from 3V to 5.5V, accommodating various system power requirements.
  • Low Power Consumption: Designed for efficiency, the device features a low power consumption, which is crucial for battery-powered applications.
  • Card Interface: The chip includes a card interface unit that manages all the necessary signals for smart card communication, including clock, reset, and data lines.
  • Protection Features: It comes with robust protection features such as short-circuit and thermal protection, safeguarding the interface against potential damage.
  • Programmable Current Protection: The interface provides a programmable current protection limit for the card VCC supply, enhancing the safety and reliability of the overall system.
  • ESD Protection: The ST8024LCDR incorporates ESD protection on the card contacts, which is essential in preventing damage from electrostatic discharges during card insertion or removal.

Applications

The versatility of the ST8024LCDR allows it to be used across a broad spectrum of smart card applications. It is particularly well-suited for:

  • Mobile phone SIM card interfaces
  • Banking and financial systems
  • Personal identification and security access systems
  • Point of Sale (POS) terminals
  • Public transportation systems

With its combination of compliance to industry standards, robust protection features, and low power consumption, the ST8024LCDR from STMicroelectronics represents a reliable and efficient solution for smart card interface requirements.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1862 $65.2410
135+ $0.9741 $131.5035
210+ $0.9430 $198.0300
285+ $0.9132 $260.2620
370+ $0.8822 $326.4140
495+ $0.7917 $391.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess