EN
  • EN
  • DE

MC100EP446FA

Part No MC100EP446FA
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications Data Management
Interface Differential
Voltage - Supply 3V ~ 5.5V
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number MC100EP446
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739856-MC100EP446FA
Ultra Librarian 3D Model Ultra Librarian MC100EP446FA CAD Model

Description

ON Semiconductor MC100EP446FA: A High-Performance 3.3V ECL Programmable Delay Chip

The ON Semiconductor MC100EP446FA is a cutting-edge, programmable delay chip designed to provide high-speed and precise timing adjustments for electronic systems. This device is part of ON Semiconductor's 3.3V ECL series, which is renowned for its exceptional performance and reliability in demanding applications.

Key Features

  • Programmable Delay Times: The MC100EP446FA offers a wide range of delay times, which can be programmed with high precision to meet the specific timing requirements of your application.
  • High-Speed Operation: This device operates at high frequencies, making it suitable for use in fast digital circuits where timing accuracy is critical.
  • 3.3V ECL Logic Levels: The chip is designed to work with 3.3V ECL logic levels, ensuring compatibility with a variety of ECL logic families and providing a seamless interface with other high-speed logic components.
  • Multiple Outputs: It features multiple outputs, which can be used to provide synchronized timing signals to different parts of your system.
  • Temperature Range: The MC100EP446FA is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the MC100EP446FA makes it an ideal choice for a wide range of applications, including:

  • High-speed digital data processing
  • Automated test equipment
  • Telecommunications and networking equipment
  • Signal synchronization and timing adjustment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC100EP446FA is no exception. The device's robust design ensures that it meets the stringent requirements of the most demanding applications, offering both high performance and long-term reliability.

In summary, the ON Semiconductor MC100EP446FA programmable delay chip is a versatile and reliable solution for systems requiring precise timing adjustments. Its high-speed operation, programmability, and compatibility with ECL logic levels make it an excellent choice for designers looking to optimize the timing characteristics of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Texas Instruments
PATTI / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9422 $69.7110
11+ $11.4397 $125.8367
16+ $11.0822 $177.3152
22+ $10.7248 $235.9456
28+ $10.3673 $290.2844
38+ $9.2947 $353.1986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess