EN
  • EN
  • DE

TLE2027ID

Part No TLE2027ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 13MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2.8 V/μs
Gain Bandwidth Product (GBP) 13MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Operating Supply Current 3.8mA
Channel Output Current 50mA
Supply Voltage - Operating 8 V to 38 V, ±4 V to 19 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032758-TLE2027ID
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2027ID CAD Model

Description

The TLE2027ID from Texas Instruments is a high-precision operational amplifier that offers excellent stability and low noise performance. Designed for a wide range of applications, this operational amplifier is particularly well-suited for high-fidelity and audio applications, as well as instrumentation and control systems where accuracy and signal integrity are paramount.

Key Features

  • Low Offset Voltage: The TLE2027ID provides an ultra-low offset voltage, which minimizes error in signal processing and ensures high accuracy in measurements.
  • High Input Impedance: With a high input impedance, this op-amp minimizes loading on the input signal source, thus preserving signal integrity.
  • Low Noise: The device offers low noise performance, making it ideal for sensitive applications where maintaining signal quality is crucial.
  • High Gain Bandwidth Product: This feature allows the TLE2027ID to maintain its gain over a wide frequency range, suitable for high-speed amplification tasks.
  • Low Total Harmonic Distortion (THD): The low THD of the TLE2027ID ensures that the signal is amplified with minimal distortion, preserving the original waveform's quality.

Applications

The TLE2027ID is versatile and can be used in various applications, such as:

  • Precision data acquisition
  • Audio equipment and high-fidelity systems
  • Test and measurement equipment
  • Professional audio and studio equipment
  • Instrumentation and control systems

Product Specifications

The TLE2027ID is offered in a standard 8-pin SOIC package and operates over a wide temperature range, making it suitable for industrial environments. The device requires a supply voltage range typically from ±4.5V to ±18V, accommodating various power supply configurations and ensuring compatibility with a broad array of systems and applications.

With its combination of precision, low noise, and high-fidelity performance, the TLE2027ID from Texas Instruments stands out as an exemplary operational amplifier for any application where signal integrity cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0009 $52.0117
31+ $3.2828 $101.7668
48+ $3.1803 $152.6544
65+ $3.0777 $200.0505
85+ $2.9751 $252.8835
113+ $2.6673 $301.4049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess