EN
  • EN
  • DE

CD4070BM

Part No CD4070BM
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Discontinued
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 3.4mA, 3.4mA
Input Logic Level - Low 1.5V ~ 4V
Input Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number CD4070
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577044-CD4070BM
Ultra Librarian 3D Model Ultra Librarian CD4070BM CAD Model

Description

CD4070BM Quad Exclusive-OR Gate by Texas Instruments

The CD4070BM is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Quad Exclusive-OR Gate manufactured by Texas Instruments. This integrated circuit is designed to deliver the functionality of four exclusive-OR gates in a single package, making it an essential component for digital systems where precision and reliability are paramount.

The device features four independent exclusive-OR gates, each with two inputs. The CD4070BM operates over a broad voltage range from 3V to 18V and offers the advantage of low power consumption, which is typical of CMOS integrated circuits. This makes it suitable for battery-powered devices and other applications where power efficiency is critical.

The CD4070BM is available in a compact 14-pin SOIC (Small Outline Integrated Circuit) package, which is conducive to space-saving on PCBs (Printed Circuit Boards). Its pin configuration is designed for easy PCB layout and the device can be interfaced with other logic families by using appropriate pull-up or pull-down resistors.

Key features of the CD4070BM include:

  • Logic Type: Quad 2-Input Exclusive-OR Gate
  • Supply Voltage Range: 3V to 18V
  • High Noise Immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V
  • Low Power Consumption: 1µW typical at 5V, 25°C
  • High-Speed Operation: TPHL, TPLH = 60ns (typ) at VDD = 10V
  • Standardized Symmetrical Output Characteristics
  • Operational Temperature Range: -55°C to 125°C
  • Package: 14-Pin SOIC

Applications for the CD4070BM include a wide range of digital logic scenarios such as parity generators and checkers, digital comparators, and circuit implementations requiring the exclusive-OR function. Its robustness and versatility make it an ideal choice for designers seeking to implement complex logic functions with minimal power usage and space.

Overall, the CD4070BM from Texas Instruments represents a reliable and efficient solution for modern digital circuit design, bringing together the advantages of CMOS technology with the functional robustness required in a variety of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3208 $51.3280
380+ $0.2633 $100.0540
590+ $0.2550 $150.4500
815+ $0.2468 $201.1420
1,050+ $0.2386 $250.5300
1,405+ $0.2139 $300.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,977 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess