EN
  • EN
  • DE

ST92F150CV1T3

Part No ST92F150CV1T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BT 128KB FLSH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST9
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ST9
Core Size 8/16-Bit
Speed 24MHz
Connectivity CANbus, EBI/EMI, I²C, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 77
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ST92F
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 720579-ST92F150CV1T3
Ultra Librarian 3D Model Ultra Librarian ST92F150CV1T3 CAD Model

Description

ST92F150CV1T3 Microcontroller from STMicroelectronics

The ST92F150CV1T3 is a sophisticated microcontroller unit (MCU) designed by STMicroelectronics, one of the leading names in the semiconductor industry. This high-performance product is part of the ST9 family of 8/16-bit MCUs, which are renowned for their robust architecture, versatility, and efficiency in a wide range of applications.

Key Features

  • Core: The ST92F150CV1T3 is built around a flexible 8/16-bit CPU core, which is capable of running at a maximum frequency of 16 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: This MCU is equipped with 256 KB of Flash program memory, ensuring ample space for complex applications. It also includes 12 KB of RAM for efficient data processing and manipulation.
  • Advanced Peripherals: It comes with a diverse set of peripherals, including multiple 16-bit timers, watchdog timers, a synchronous serial communication interface (SSCI), and an asynchronous serial communication interface (ASCI). These features enhance its ability to handle various tasks simultaneously.
  • I/O Ports: With up to 68 dedicated I/O lines, the ST92F150CV1T3 provides extensive interfacing capabilities, allowing it to connect with a broad range of external devices and sensors.
  • Power Efficiency: The device operates within a supply voltage range of 4.5V to 5.5V, ensuring compatibility with standard power supplies and systems, while also maintaining energy efficiency.
  • Package: It is available in a 144-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications

The ST92F150CV1T3 is a versatile MCU that can be employed in a variety of applications, such as industrial control systems, automotive electronics, home appliances, and office automation equipment. Its rich set of features and peripherals make it an ideal choice for developers looking to create sophisticated and reliable embedded systems.

Reliability and Support

STMicroelectronics provides comprehensive technical support for the ST92F150CV1T3, including detailed datasheets, application notes, and software libraries. This ensures that developers have access to all the necessary resources to optimize the MCU's performance and integrate it seamlessly into their projects.

Overall, the ST92F150CV1T3 from STMicroelectronics represents a powerful and flexible microcontroller solution that delivers exceptional performance for a wide array of electronic applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess