EN
  • EN
  • DE

STG3680QTR

Part No STG3680QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LOW VOLTAGE 0.5/0.8OHM MAX DUAL SPDT SWITCH WITH BREAK BEFORE MAKE FEATURE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Operating Supply Voltage 1.65 V ~ 4.3 V
Switch Time (Ton, Toff) (Maximum) 50ns, 30ns
-3db Bandwidth 50MHz
Charge Injection 35pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -54dB @ 100kHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1260997-STG3680QTR
Manufacturer Homepage www.st.com
Family Name STG3680
Introduction Date January 21, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STG3680QTR CAD Model

Description

The STG3680QTR is a high-performance, dual single-pole double-throw (SPDT) switch IC designed and manufactured by STMicroelectronics. This advanced switch is ideal for precision signal routing in a variety of applications, including data acquisition systems, communication devices, and audio/video signal switching. With its compact QFN-16 package, it offers a space-saving solution for modern electronic devices.

Key Features

  • Low On-Resistance: The STG3680QTR boasts a low on-resistance (typically around 0.6Ω), ensuring minimal signal attenuation and power loss, which is crucial for maintaining signal integrity in high-performance applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 1.65V to 4.3V, making it versatile for use in both low-voltage and standard systems.
  • High-Speed Switching: The device supports high-speed switching, which is essential for applications that require fast signal routing and minimal transition times.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device from static damage, ensuring reliability and longevity in harsh environments.
  • Break-Before-Make Switching: This feature prevents signal shorting by ensuring that the connection to one pole is broken before a connection to the other pole is made, which is particularly important in audio and data routing applications to prevent cross-talk and signal disruption.

Applications

The STG3680QTR is suitable for a broad range of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and audio signal routing
  • Data acquisition systems and test equipment
  • Communication devices and network switches

Conclusion

With its low on-resistance, high-speed operation, and robust ESD protection, the STG3680QTR from STMicroelectronics is an excellent choice for designers looking to implement reliable and efficient signal switching in their electronic designs. Its compact form factor and wide operating voltage range further enhance its utility in a multitude of applications, making it a versatile component in the modern electronics landscape.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8322 $58.2540
170+ $0.6828 $116.0760
265+ $0.6616 $175.3240
365+ $0.6403 $233.7095
470+ $0.6188 $290.8360
625+ $0.5549 $346.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess