EN
  • EN
  • DE

STA1052

Part No STA1052
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description DSP/MCU system for CD-DA, CD-CA, CD-ROM player
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260506-STA1052
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA1052 CAD Model

Description

The STA1052, part of the Sound Terminal® family, is a cutting-edge, fully integrated solution from STMicroelectronics designed for high-quality audio applications. This product stands out as a highly efficient, digital audio system-on-chip that combines the functionality of digital audio processing, digital amplifier control, and power output stage to create a compact, power-saving audio module.

Key Features

  • Power Output: The STA1052 offers a remarkable power output stage, capable of driving speakers directly, which reduces the need for external components and simplifies the overall design for audio systems.
  • Audio Processing: Equipped with advanced digital audio processing capabilities, it supports a wide range of audio formats and provides a high-quality sound experience.
  • Efficiency: Its high efficiency not only ensures a reduction in energy consumption but also minimizes the need for heat dissipation, allowing for more compact designs.
  • Integration: The high level of integration within the STA1052 allows designers to reduce the number of external components required, leading to cost savings and a more reliable end product.

Applications

The STA1052 is ideal for a variety of applications where high audio quality and efficiency are paramount. These include:

  • Home theater systems
  • Active speakers
  • Mini and micro audio systems
  • TV sound bars

Technical Specifications

The STA1052 features a wide range of technical specifications that make it suitable for high-performance audio applications:

  • Digital audio interface with a flexible range of input formats
  • Support for multiple audio sampling rates
  • Integrated Digital Signal Processing (DSP)
  • High-efficiency power stage with low THD+N

In conclusion, the STA1052 from STMicroelectronics represents a robust and versatile solution for any high-quality audio application, delivering superior sound performance, efficiency, and integration in a single package. Its advanced features make it an excellent choice for manufacturers looking to enhance their audio products with state-of-the-art technology.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Advanced Micro Devices
Need more? Email Us
Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Linear Technology
Lowest to $9.1303
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess