EN
  • EN
  • DE

STA1052RO

Part No STA1052RO
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 194122-STA1052RO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA1052RO CAD Model

Description

The STA1052RO is a highly integrated solution from STMicroelectronics, designed to offer a robust and versatile platform for automotive and telematics applications. This advanced product is part of STMicroelectronics' acclaimed STA product line, which is known for its reliability and performance in the automotive industry.

Key Features

  • High-Performance Processor: At the core of the STA1052RO is a powerful ARM-based processor, capable of handling complex computations and multiple tasks simultaneously. This makes it ideal for demanding automotive applications that require real-time processing.
  • Integrated Peripherals: The device comes with a range of built-in peripherals, including CAN controllers, UARTs, SPI, and I2C interfaces, which allow for easy integration with other components in a vehicle's electronic system.
  • Enhanced Audio Capabilities: With advanced audio processing features, the STA1052RO supports multiple audio codecs and provides high-quality sound for in-vehicle entertainment and communication systems.
  • Robust Security Features: Security is a critical aspect in automotive applications, and the STA1052RO incorporates several security measures to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Designed to be energy-efficient, the STA1052RO maintains low power consumption, which is essential for battery-powered applications and helps to extend the overall lifespan of the vehicle's electronic system.
  • Automotive Grade: The STA1052RO is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to vibrations and shocks.

Applications

The STA1052RO is suitable for a wide range of automotive applications, such as navigation systems, in-car entertainment, telematics control units, and advanced driver assistance systems (ADAS). Its versatility and high level of integration make it an excellent choice for manufacturers looking to develop sophisticated and reliable automotive electronics.

Conclusion

In summary, the STA1052RO from STMicroelectronics is a feature-rich, high-performance product that is tailor-made for the automotive industry. Its combination of processing power, integrated features, and automotive-grade reliability make it a top choice for developers and manufacturers aiming to create advanced and secure vehicle electronics.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess