EN
  • EN
  • DE
  • IT

WIN847W6NHEI-250A1

Part No WIN847W6NHEI-250A1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description WINPATH2 847 W6 PROC 250MHZ LF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Applications Network Processor
Core Processor MIPS32® 24Kc™
Interface Ethernet, PCI, SPI, USB
Base Product Number WIN847
Standard Package 24 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 903254-WIN847W6NHEI-250A1
Ultra Librarian 3D Model Ultra Librarian WIN847W6NHEI-250A1 CAD Model

Description

The WIN847W6NHEI-250A1 is a cutting-edge semiconductor product from Microchip Technology, a leading manufacturer known for its high-quality and reliable integrated circuits. This particular product is designed to cater to the needs of modern electronics, providing an efficient and robust solution for a variety of applications.

Key Features

  • High Performance: The WIN847W6NHEI-250A1 is built to deliver top-notch performance, ensuring that electronic devices operate at their best.
  • Low Power Consumption: This product is engineered to be energy-efficient, which is crucial for battery-powered devices and applications where power conservation is essential.
  • Durability: Microchip Technology's commitment to quality means that the WIN847W6NHEI-250A1 is designed to withstand the rigors of daily use, ensuring a long product lifespan.
  • Wide Operating Temperature Range: Suitable for various environments, this product can function effectively across a broad range of temperatures.

Applications

The versatility of the WIN847W6NHEI-250A1 makes it an ideal component for numerous applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Technical Specifications

As a product designed by Microchip Technology, the WIN847W6NHEI-250A1 comes with a set of technical specifications that ensure its suitability for advanced electronic systems. It features precise electrical characteristics that guarantee its performance under specified conditions.

Quality and Support

Microchip Technology provides comprehensive support for the WIN847W6NHEI-250A1, including detailed documentation and customer service. The product is manufactured under strict quality control guidelines, ensuring that each unit meets the company's high standards for reliability and performance.

For more detailed information, datasheets, and technical support, customers are encouraged to visit Microchip Technology's official website or contact their customer support team directly.

You May Also Be Interested in

STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5970 $116.5970
2+ $112.8359 $225.6718
3+ $109.0747 $327.2241
4+ $97.7911 $391.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,352 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess