EN
  • EN
  • DE
  • IT

293D225X0016A2T

Part No 293D225X0016A2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 2.2UF 16V 20% 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 2.2μF
Tolerance ±20%
Voltage Rating 16V
Type Molded
ESR 5.9 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 075268-293D225X0016A2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D225X0016A2T CAD Model

Description

Description

The 293D225X0016A2T is a versatile tantalum capacitor with a capacitance of 2.2μF and rated voltage of 16V, catering to a wide array of uses across various electronic circuits.

Features and Benefits

  • Capacitance: 2.2μF
  • Voltage Rating: 16V
  • High volumetric efficiency
  • Resistant to power surges
  • Long shelf life

Applications

  • Consumer electronics
  • Power management systems
  • Telecommunication infrastructure
  • Industrial automation controls

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 1UF 10% 35V 1206 / 1 μF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 3Ohm @ 100kHz
Lowest to $0.3687
Vishay
CAP TANT 100UF 20% 10V 2312 / 100 μF Molded Tantalum Capacitors 10 V 2312 (6032 Metric) 200mOhm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 35V 1206 / 0.1 μF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 24Ohm @ 100kHz
Lowest to $0.1977
Kemet
CAP TANT 100UF 20% 10V 1411
Lowest to $0.4878
Kemet
CAP TANT 22UF 20% 35V 2917
Need more? Email Us
Kemet
CAP TANT 680UF 20% 6.3V 2917
Lowest to $6.0733
AVX Corp/Kyocera Corp
CAP TANT 330UF 20% 4V 2312 / 330 μF Molded Tantalum Capacitors 4 V 2312 (6032 Metric) 100mOhm
Lowest to $0.9208
Kemet
CAP TANT 47UF 20% 16V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 100UF 20% 10V 2917 / 100 μF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm @ 100kHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0944 $64.6640
1,670+ $0.0776 $129.5920
2,590+ $0.0750 $194.2500
3,575+ $0.0725 $259.1875
4,550+ $0.0711 $323.5050
6,125+ $0.0634 $388.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess