EN
  • EN
  • DE

STM32W108CBU63

Part No STM32W108CBU63
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description High-performance, 802.15.4 wireless system-on-chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839096-STM32W108CBU63
Ultra Librarian 3D Model Ultra Librarian STM32W108CBU63 CAD Model

Description

The STM32W108CBU63 is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the growing demands of the wireless and IoT (Internet of Things) market segments. This high-performance microcontroller is part of the STM32W1 series, which is known for its integration of a 2.4 GHz IEEE 802.15.4-compliant transceiver and an ARM Cortex-M3 processor.

Key Features

  • ARM Cortex-M3 Core: At the heart of the STM32W108CBU63 lies a 32-bit ARM Cortex-M3 core, running at a frequency of up to 24 MHz, which provides the computational power and efficiency required for complex wireless applications.
  • Memory Capacity: The device comes equipped with 128KB of flash memory and 8KB of RAM, ensuring ample space for program storage and smooth operation of real-time applications.
  • Integrated 2.4 GHz Transceiver: The built-in IEEE 802.15.4-compliant transceiver makes this microcontroller ideal for applications that require wireless communication, such as Zigbee, RF4CE, or proprietary protocols.
  • Energy Efficiency: Designed with power conservation in mind, the STM32W108CBU63 features multiple power-saving modes, making it suitable for battery-powered and energy-harvesting applications.
  • I/O Flexibility: A variety of I/O options, including UART, SPI, I2C, and ADC interfaces, provide the flexibility needed to connect a wide range of peripherals and sensors.
  • Package: The UFBGA 48 package offers a compact footprint, which is essential for space-constrained designs.
  • Development Support: STMicroelectronics provides comprehensive development support, including software libraries, development kits, and reference designs, to accelerate the product development cycle.

Applications

The STM32W108CBU63 is versatile and can be used in a variety of applications, such as:

  • Home automation and security systems
  • Industrial monitoring and control
  • Smart lighting and energy management
  • Wireless sensor networks
  • Consumer electronics

With its robust feature set and wireless capabilities, the STM32W108CBU63 is an excellent choice for developers looking to create reliable and efficient wireless solutions that can meet the rigorous demands of modern IoT applications.

You May Also Be Interested in

Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess