EN
  • EN
  • DE
  • IT

STA1090HOA

Part No STA1090HOA
Manufacturer STMicroelectronics
Catalog OEM Souring
Description Audio ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468810-STA1090HOA
Manufacturer STMicroelectronics
Ultra Librarian 3D Model Ultra Librarian STA1090HOA CAD Model

Description

The STA1090HOA by STMicroelectronics is a high-performance audio integrated circuit (IC) designed to provide a comprehensive solution for advanced audio processing and amplification. This chip is tailored for use in automotive infotainment systems, where quality and reliability are paramount. The STA1090HOA supports various audio formats and offers a range of inputs and outputs to accommodate multiple audio sources and destinations. Its architecture is optimized for low-noise operations, ensuring crystal-clear sound quality, which is a critical factor in the immersive listening experience expected in modern vehicles. Additionally, it comes with built-in digital signal processing (DSP) capabilities that allow for advanced audio functions such as equalization, dynamic range control, and sound enhancement features. Its robust design also meets the stringent automotive industry standards for temperature, reliability, and longevity. Furthermore, the IC's power management features help to minimize power consumption, making it an environmentally friendly choice for green vehicle designs. The STA1090HOA stands out for its integration, offering manufacturers a compact, efficient solution that reduces the need for multiple separate components, thus saving space and simplifying the design and assembly processes.

You May Also Be Interested in

ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us
Amd
AMD
Need more? Email Us
Abracon LLC
SMD Crystal, 7.3728 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
Intel
RM590E Chipset
Need more? Email Us
Intel
Z590 Chipset
Need more? Email Us
Broadcom Limited
Rectifier Diode
Lowest to $2.6413
Coilcraft
SMT Power Inductors
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess