EN
  • EN
  • DE

CY9BF464KQN-G-AVE2

Part No CY9BF464KQN-G-AVE2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU ARM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462781-CY9BF464KQN-G-AVE2
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 160MHz
Connectivity CANbus, CSIO, I²C, LINbus, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 48-QFN (7x7)
Package / Case 48-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian CY9BF464KQN-G-AVE2 CAD Model

Description

The CY9BF464KQN-G-AVE2 is a groundbreaking microcontroller unit (MCU) from Cypress, leveraging ARM Cortex technology to deliver superior performance for a broad spectrum of applications. As part of Cypress's commitment to innovation and quality, this MCU is built around a powerful ARM core, recognized for its energy efficiency, computational speed, and the ability to handle complex data processes. The device is specifically designed to meet the high demands of the automotive industry, offering robust features that include advanced security protocols, a wide range of communication interfaces, and high-resilience I/Os to tackle the rigorous environments found in automotive applications. Operating at a frequency that ensures smooth real-time processing, the CY9BF464KQN-G-AVE2 is also an excellent fit for industrial control systems, smart home devices, and IoT applications, where reliability and performance are critical. With its ARM Cortex architecture, the CY9BF464KQN-G-AVE2 stands as a testament to Cypress's ability to integrate state-of-the-art technology into components that drive the future of electronics, providing engineers and developers with an MCU that combines high performance, versatility, and reliability.

You May Also Be Interested in

Amd
FPGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Intel
FPGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess