EN
  • EN
  • DE

STA2058EXA

Part No STA2058EXA
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144LFBGA / GPS Interface 144-LFBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Series TESEO™
Package Tray
Product Status Active
Applications GPS
Interface CAN, I2C, SPI, UART/USART, USB
Voltage - Supply 3V ~ 3.6V
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Mounting Type Surface Mount
Base Product Number STA2058
Standard Package 184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 344288-STA2058EXA
Ultra Librarian 3D Model Ultra Librarian STA2058EXA CAD Model

Description

The STA2058EXA is a high-performance, automotive-grade system-on-chip (SoC) from STMicroelectronics, designed to cater to the increasing demands of modern vehicle electronics. This advanced SoC is part of the Telemaco family, which is renowned for providing scalable and secure platforms for telematics and connectivity applications.

Key Features

  • Integrated ARM926EJ-S Core: At the heart of the STA2058EXA is a powerful ARM926EJ-S core, capable of running up to 300 MHz, which enables it to handle complex computations and multitasking with ease.
  • Memory Management: The SoC comes with a rich set of memory interfaces, including support for DDR2, ensuring fast and efficient data processing and storage capabilities.
  • Advanced Connectivity: With built-in support for Ethernet, USB, and multiple serial interfaces, this product ensures versatile connectivity options for various automotive applications.
  • Automotive Interfaces: The STA2058EXA is equipped with a range of automotive-specific interfaces such as CAN, LIN, and FlexRay, making it an ideal choice for in-vehicle networks.
  • Security Features: Security is a paramount concern in automotive applications, and the STA2058EXA addresses this with hardware security modules designed to protect against unauthorized access and tampering.

Applications

The STA2058EXA is well-suited for a variety of applications within the automotive sector, including:

  • Infotainment Systems
  • Connected Car Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics Control Units (TCUs)
  • Vehicle-to-Everything (V2X) Communication

Robustness and Quality

STMicroelectronics ensures that the STA2058EXA meets the stringent requirements of the automotive industry. It is designed to withstand the harsh conditions of the automotive environment, offering extended temperature range operation and reliability. Compliance with automotive quality standards further underscores its suitability for safety-critical applications.

Conclusion

The STA2058EXA from STMicroelectronics represents a convergence of performance, connectivity, and security, making it a top choice for automotive manufacturers who require a robust and versatile SoC for their next-generation vehicles. Its comprehensive set of features and compliance with automotive standards make it a reliable and future-proof solution for the ever-evolving automotive electronics landscape.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0662 $76.1324
4+ $31.2339 $124.9356
6+ $30.2578 $181.5468
8+ $29.2817 $234.2536
11+ $28.3057 $311.3627
14+ $25.3774 $355.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,572 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess