EN
  • EN
  • DE

TL1431CD

Part No TL1431CD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description PROGRAMMABLE VOLTAGE REFERENCE | IC VREF SHUNT ADJ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 90ppm/°C
Current - Cathode 1mA
Temperature Range - Operating -20°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TL1431
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1268045-TL1431CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1431CD CAD Model

Description

The TL1431CD from STMicroelectronics is a precision programmable voltage reference that offers excellent stability and low temperature coefficient. Designed to provide a reliable reference voltage for various applications, the TL1431CD is a versatile component that can be used in power supplies, digital voltmeters, and other precision voltage measurement devices.

Key Features

  • Voltage Range: The TL1431CD can be programmed from a reference voltage of 2.495 volts up to 36 volts with two external resistors.
  • Low Temperature Coefficient: It boasts a typical temperature coefficient of only 50 ppm/°C, ensuring stable performance over a wide temperature range.
  • High Precision: This device offers a typical output voltage tolerance of ±0.5%, ensuring precise voltage regulation for sensitive applications.
  • Low Output Noise: With low output noise, it is suitable for noise-sensitive electronic circuits.
  • Wide Operating Temperature Range: The TL1431CD operates over a temperature range of -40°C to +105°C, making it suitable for industrial applications.
  • Adjustable Output: Users can set the output voltage with external resistors, providing flexibility for specific application requirements.

Applications

The TL1431CD is ideal for a variety of applications, including:

  • Switching power supplies
  • Digital voltmeters
  • Analog-to-Digital converters
  • Battery chargers
  • Motor control

Package and Quality

The device is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. STMicroelectronics ensures the highest quality and reliability of the TL1431CD, making it a trusted choice for engineers and designers seeking a stable and precise voltage reference solution.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1786 $50.0080
685+ $0.1465 $100.3525
1,060+ $0.1420 $150.5200
1,460+ $0.1374 $200.6040
1,885+ $0.1328 $250.3280
2,520+ $0.1191 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess