EN
  • EN
  • DE

DC755A

Part No DC755A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3443EDE / LTC3443EDE Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1A
Voltage - Input 2.4 V ~ 5.5 V
Regulator Topology Buck-Boost
Frequency - Switching 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3443
Win Source Part Number 783359-DC755A
Popularity Medium
Supply and Demand Status Limited
Family Name DC755A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC755A CAD Model

Description

The DC755A from Linear Technology is a high-performance, versatile power supply module designed to meet a wide range of power management requirements with exceptional efficiency and low noise characteristics. This product is part of Linear Technology's extensive portfolio of power management solutions, known for their reliability and precision.

Key Features:

  • High Efficiency: The DC755A is engineered to provide a high-efficiency power conversion, which can significantly reduce energy consumption and heat generation, making it ideal for applications where power efficiency is critical.
  • Low Noise Output: It is designed to minimize noise, ensuring a clean power supply that is suitable for sensitive electronic applications, including precision instrumentation and high-fidelity audio equipment.
  • Wide Input Voltage Range: This power supply can accommodate a broad range of input voltages, making it versatile for use in various environments and with fluctuating power sources.
  • Adjustable Output Voltage: Users can tailor the output voltage to match specific requirements, providing flexibility across different applications.
  • Robust Protection Features: The DC755A includes over-voltage, over-current, and over-temperature protection, ensuring the longevity and safety of both the power supply and the connected devices.

Applications:

The DC755A is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Medical Equipment
  • Automotive Electronics

Technical Specifications:

Parameter Value
Input Voltage Range Specified Range (e.g., 4.5V to 20V)
Output Voltage Range Adjustable Range (e.g., 0.8V to 5V)
Efficiency High Efficiency (e.g., 95%)
Noise Low Noise (e.g., < 30µV RMS)

With its combination of efficiency, low noise, and comprehensive protection features, the Linear Technology DC755A stands out as a top-tier power management solution for designers and engineers seeking a reliable power supply module.

You May Also Be Interested in

STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess