EN
  • EN
  • DE

LM285D-2.5G

Part No LM285D-2.5G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 80ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 30μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053443-LM285D-2.5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285D-2.5G CAD Model

Description

ON Semiconductor LM285D-2.5G Voltage Reference

The LM285D-2.5G is a precision micro-power shunt voltage reference manufactured by ON Semiconductor, offering a fixed 2.5V output with high stability and low temperature coefficient. This component is ideal for a wide range of applications, including power supplies, battery-operated equipment, and precision data conversion systems, among others.

Key Features:

  • Output Voltage: Precisely set to 2.5V, the LM285D-2.5G provides a stable reference for ADCs, DACs, and other voltage-sensitive components.
  • Low Dynamic Impedance: The device features a low dynamic impedance, ensuring stable voltage under varying load conditions, which is critical for maintaining accuracy in precision circuits.
  • Temperature Stability: With a temperature coefficient typically rated at 20ppm/°C, the LM285D-2.5G maintains consistent performance over a broad temperature range, making it suitable for industrial and automotive applications.
  • Wide Operating Current: This voltage reference operates over a wide current range from 20µA to 20mA, providing flexibility in a variety of circuit configurations.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The LM285D-2.5G is available in an 8-pin SOIC package, which is easy to integrate into printed circuit boards and compatible with standard surface-mount assembly processes.

Applications:

  • Portable, battery-powered devices
  • Power supply control and monitoring
  • Data acquisition systems
  • Analog-to-digital and digital-to-analog converters
  • Instrumentation and test equipment

With its high precision and robustness, the LM285D-2.5G from ON Semiconductor is an excellent choice for engineers and designers looking for a reliable voltage reference source. Its small footprint and ease of use make it an attractive option for both new designs and upgrades to existing systems.

For detailed specifications, application circuits, and additional information, please refer to the official LM285D-2.5G datasheet provided by ON Semiconductor.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6391 $51.1280
195+ $0.5244 $102.2580
300+ $0.5080 $152.4000
410+ $0.4916 $201.5560
530+ $0.4752 $251.8560
705+ $0.4261 $300.4005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess