The MAX1595ETC33+T from Maxim Integrated is a high-efficiency, low-noise, step-up DC-DC converter designed to provide a fixed 3.3V output voltage. This compact and versatile voltage regulator IC is ideal for portable devices that require a consistent power supply from a lower voltage source, such as single-cell lithium-ion (Li-ion) batteries, or multiple alkaline/NiMH cells.
Key Features:
- Fixed 3.3V Output: Delivers a steady 3.3V output, which is a common voltage requirement for many digital circuits and microcontrollers.
- High Efficiency: The device operates with a high conversion efficiency, which helps to extend battery life in portable applications.
- Low Noise: Designed with noise-sensitive applications in mind, the MAX1595ETC33+T provides a quiet power supply that minimizes interference with RF and sensitive analog circuits.
- Small Package: Available in a compact 12-Pin TQFN package, it saves valuable board space in space-constrained applications.
- Integrated MOSFET: Includes an internal power MOSFET, which reduces the number of external components required for operation.
- Wide Input Voltage Range: Capable of operating from an input voltage range of 0.7V to 5.5V, making it versatile for various power sources.
Applications:
The MAX1595ETC33+T is suitable for a wide range of applications, particularly where space and power efficiency are critical. These include:
- Portable Electronics
- Handheld Devices
- Wireless Mice and Keyboards
- Personal Medical Devices
- Bluetooth Headsets
- GPS Receivers
Technical Specifications:
Parameter
Value
Output Voltage
3.3V
Input Voltage Range
0.7V to 5.5V
Package Type
12-Pin TQFN
Operating Temperature Range
-40°C to +85°C
For designers looking for a reliable and high-performance voltage regulator for their next project, the MAX1595ETC33+T from Maxim Integrated is an excellent choice. Its blend of efficiency, low noise, and compact form factor make it an indispensable component in modern electronic designs.