EN
  • EN
  • DE

TPS55340QRTETQ1

Part No TPS55340QRTETQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description MULT CONFIG ADJ 5.25A 16WQFN / Conv DC-DC 2.9V to 38V Step Up Single-Out 2.9V to 38V 5A Automotive 16-Pin WQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.9V
Voltage Input MAX 38V
Output Voltage 2.9V
Output Voltage MAX 38V
Output Current 5.25A (Switch)
Frequency - Switching 94kHz ~ 2.55MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TA)
Win Source Part Number 798003-TPS55340QRTETQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPS55340-Q1
Introduction Date June 20, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS55340QRTETQ1 CAD Model

Description

The TPS55340QRTETQ1 from Texas Instruments is a high-performance, automotive-grade boost converter designed for advanced power supply solutions. This robust integrated circuit (IC) is engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for applications in powertrain systems, infotainment, and ADAS (Advanced Driver-Assistance Systems).

The device features a wide input voltage range from 3.5V to 42V, enabling it to handle a variety of power sources, including standard 12V car batteries and complex automotive power systems. It is capable of providing a high output voltage up to 42V, which is suitable for driving high-power LEDs, supplying power to sensors, and other electronic components that require a higher voltage level.

The TPS55340QRTETQ1 incorporates an internal 5A, 55V switch, which allows for a compact design while delivering efficient power conversion. Its adjustable switching frequency, ranging from 50kHz to 1.5MHz, gives designers the flexibility to optimize the converter for size, efficiency, and performance by selecting the appropriate external components.

This IC also features a range of protective functions to ensure reliability and durability in harsh automotive environments. These include cycle-by-cycle current limit, thermal shutdown, and input under-voltage lockout. The TPS55340QRTETQ1 is also designed to withstand load dump transients, which are common in vehicle power systems.

The device comes in a compact, thermally enhanced 16-pin QFN package, which is conducive to space-constrained applications. It is qualified for automotive applications as indicated by the 'Q1' designation in its part number, which signifies that it has passed Texas Instruments' rigorous automotive qualification tests.

In summary, the TPS55340QRTETQ1 boost converter offers a high level of integration, efficiency, and flexibility, making it a go-to solution for automotive power supply design. Its ability to withstand the rigors of the automotive environment, coupled with its performance characteristics, ensures that it can reliably power the next generation of automotive electronics.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6977 $58.7908
9+ $12.0597 $108.5373
13+ $11.6828 $151.8764
18+ $11.3060 $203.5080
23+ $10.9291 $251.3693
31+ $9.7985 $303.7535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess