EN
  • EN
  • DE

ILC7280AR2530X

Part No ILC7280AR2530X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Micropower Dual 150mA CMOS RF LDO-TM Regulators | IC REG LINEAR 2.5V/3V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 9V
Min/Fixed Output Voltage 2.5V, 3V
Maximum Dropout Voltage 0.18V at 150mA, 0.18V at 150mA
Output Current 150mA, 150mA
Current - Quiescent (Iq) 105μA
Maximum Supply Current 125μA
PSRR 50dB ~ 45dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ILC7280
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1185481-ILC7280AR2530X
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ILC7280AR2530X CAD Model

Description

ON Semiconductor ILC7280AR2530X: High-Performance Integrated Circuit

The ILC7280AR2530X is a state-of-the-art integrated circuit (IC) from ON Semiconductor, renowned for its high efficiency and reliability in a wide array of electronic applications. This advanced product is designed to meet the stringent requirements of modern electronic devices, providing a robust solution for power management and signal processing tasks.

Key Features

  • Precision Voltage Reference: The ILC7280AR2530X boasts a stable and precise voltage reference, which is crucial for maintaining the accuracy of analog-to-digital conversions and ensuring consistent performance in sensitive electronic systems.
  • Low Dropout Regulator (LDO): Incorporated within the IC is a low dropout regulator that offers efficient voltage regulation with minimal power loss, making it ideal for battery-powered devices and energy-conscious applications.
  • High Output Current: This product is capable of delivering a high output current, which is essential for driving loads with higher power requirements without compromising on stability or efficiency.
  • Wide Operating Temperature Range: The ILC7280AR2530X is engineered to operate effectively across a broad temperature range, ensuring reliability and performance even under extreme environmental conditions.
  • Compact Package: The IC comes in a compact package, allowing for seamless integration into space-constrained designs without sacrificing functionality or performance.

Applications

The versatility of the ILC7280AR2530X makes it an ideal choice for various applications, including:

  • Portable and wearable electronics
  • Medical devices
  • Automotive systems
  • Industrial controls
  • Power supply modules

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The ILC7280AR2530X is manufactured with the highest quality materials and subjected to rigorous testing to ensure it meets the company's stringent criteria for performance and durability.

In summary, the ILC7280AR2530X from ON Semiconductor is a superior choice for designers and engineers looking for a high-performance IC that combines precision, efficiency, and versatility. Whether it's for consumer electronics or industrial applications, this product is engineered to provide a reliable solution that enhances the overall performance of your electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess