EN
  • EN
  • DE

MIC5207-3.3BZTR

Part No MIC5207-3.3BZTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 747436-MIC5207-3.3BZTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5207-3.3BZTR CAD Model

Description

The MIC5207-3.3BZTR is a low-dropout (LDO) voltage regulator from Micrel (now Microchip). It is designed to provide a stable and accurate 3.3V output voltage from a higher input voltage, with a very low dropout voltage. This makes it suitable for applications where the input voltage is close to the desired output voltage, maximizing efficiency and minimizing power dissipation.

Applications:

  • Battery-powered devices: Due to its low dropout voltage and high efficiency, it's suitable for applications where battery life is critical.
  • Post-regulation for switching power supplies: Provides clean and stable voltage rails for sensitive analog or digital circuits.
  • Microprocessor and microcontroller power: Supplies stable voltage to ensure reliable operation.
  • Portable equipment: Used in devices like PDAs, cell phones, and other handheld devices.
  • Linear post regulator for SMPS

Features:

  • Low dropout voltage: Typically 250mV at 150mA output current.
  • High output accuracy: ±2% over temperature.
  • Low quiescent current: Typically 5µA.
  • Wide input voltage range: 2.5V to 16V.
  • Stable with ceramic output capacitors: Allows for smaller and lower-cost components.
  • Overcurrent and overtemperature protection: Protects the regulator from damage.
  • Reverse battery protection
  • Logic-level shutdown control

Benefits:

  • Extended battery life: The low dropout voltage and quiescent current contribute to higher efficiency and longer run times for battery-powered devices.
  • Improved system performance: The stable and accurate output voltage ensures reliable operation of downstream circuits.
  • Reduced component count: The ability to use ceramic output capacitors simplifies the design and reduces the size and cost of the power supply.
  • Increased reliability: The overcurrent and overtemperature protection features protect the regulator from damage, improving the overall reliability of the system.
  • Simplified design: Features like enable pin and reverse battery protection contribute to ease of design and implementation.

Additional Details:

The MIC5207-3.3BZTR is available in a SOT-223 package. It operates over a wide temperature range, typically -40°C to +125°C. The regulator is designed for stability with ceramic output capacitors, but tantalum or aluminum electrolytic capacitors can also be used. The datasheet provides detailed information on selecting the appropriate capacitor value and ESR (Equivalent Series Resistance) for optimal performance. The device also includes a shutdown control input that can be used to disable the output and further reduce power consumption when the regulator is not needed.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess