EN
  • EN
  • DE

LM5163DDAR

Part No LM5163DDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM5163 PRODUCTION COMMERCIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM5163
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM5163DDARTR, 296-LM5163DDARCT, 296-LM5163DDARDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852133-LM5163DDAR
Ultra Librarian 3D Model Ultra Librarian LM5163DDAR CAD Model

Description

The LM5163DDAR from Texas Instruments is a highly efficient, synchronous step-down DC-DC converter designed to meet the rigorous power demands of modern electronic devices. This compact and feature-rich component is an ideal solution for achieving low-voltage power from a higher voltage input, making it perfect for a wide range of applications including industrial, automotive, and telecommunications systems.

Key Features and Benefits:

  • Wide Input Voltage Range: The LM5163DDAR operates from an input voltage range of 3V to 65V, accommodating a variety of power sources and ensuring versatility across different applications.
  • High-Efficiency Synchronous Operation: Its synchronous rectification offers high efficiency, which is crucial for energy-sensitive systems, reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.2V to 90% of the input voltage, providing flexibility to power a broad range of devices.
  • Compact Size: Housed in a small 8-pin SOIC package, the LM5163DDAR saves valuable board space without compromising on performance.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered applications where extending battery life is critical.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from damage due to excessive heat or load conditions.
  • Frequency Synchronization: The device allows for frequency synchronization to an external clock, which can minimize electromagnetic interference (EMI) in noise-sensitive applications.

Applications:

  • Industrial power supplies
  • Automotive infotainment and telematics
  • Telecommunication equipment
  • Portable and battery-powered devices
  • Energy harvesting and solar-powered systems

Overall, the LM5163DDAR from Texas Instruments stands out as a robust and versatile voltage regulator that offers a combination of efficiency, compactness, and reliability, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,190 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess