EN
  • EN
  • DE

XC9111A281PR

Part No XC9111A281PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415335-XC9111A281PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9111A281PR CAD Model

Description

The XC9111A281PR is a synchronous step-up DC/DC converter with an integrated coil, manufactured by Torex Semiconductor Ltd. It is designed to boost a lower input voltage to a stable 2.8V output. The integrated coil simplifies the design process and minimizes the required board space. The device utilizes a PWM/PFM control scheme to maintain high efficiency across a wide range of load currents.

Applications

  • Portable Devices
  • Wearable Electronics
  • IoT Devices
  • Battery-Powered Systems
  • Energy Harvesting Applications

Features

  • Integrated Inductor: Simplifies the PCB layout and reduces component count.
  • Synchronous Rectification: Enhances efficiency and reduces power loss.
  • PWM/PFM Control: Optimizes efficiency at both light and heavy loads.
  • Low Start-up Voltage: Allows operation from a low input voltage, suitable for single-cell batteries.
  • Fixed Output Voltage: Provides a stable 2.8V output.
  • Overcurrent Protection: Protects the device and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the device when the internal temperature exceeds a safe limit.
  • Compact Package: Enables smaller and more portable designs.

Benefits

  • High Efficiency: Maximizes battery life in portable applications.
  • Simplified Design: Reduces design complexity and time to market.
  • Small Footprint: Allows for compact and space-saving designs.
  • Stable Output Voltage: Ensures reliable performance of connected devices.
  • Robust Protection: Protects against damage due to overcurrent and overheating.

Additional Details

The XC9111A281PR operates with an input voltage range typically from 0.9V to 5.5V. Its synchronous rectification reduces power dissipation significantly compared to traditional diode-based converters. The PWM/PFM mode switching allows for optimal efficiency across varying load conditions. The integrated coil eliminates the need for external inductor selection and placement, simplifying the design process and reducing the overall solution size. It incorporates safety features such as overcurrent protection and thermal shutdown to ensure robust and reliable operation. The compact package is ideal for space-constrained applications, and the device is RoHS compliant.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess