EN
  • EN
  • DE

TLV431BQDBVTG4

Part No TLV431BQDBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109508-TLV431BQDBVTG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV431BQDBVTG4 CAD Model

Description

Overview of TLV431BQDBVTG4

The TLV431BQDBVTG4 is a precision low-voltage shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This device offers a specified thermal stability over the entire temperature range, making it ideal for use in a multitude of electronic systems.

Key Features

  • Adjustable Output Voltage: The TLV431BQDBVTG4 features an adjustable output voltage range from 1.24 V to 16 V, which provides a flexible solution for many design requirements.
  • Low Dynamic Impedance: With a low output impedance, this voltage reference maintains a stable voltage even with load conditions that vary.
  • Low Temperature Coefficient: The device boasts a typical temperature coefficient of 6 ppm/°C, ensuring reliable performance across a wide temperature range.
  • High Accuracy: At a 1% tolerance level, the TLV431BQDBVTG4 provides precise voltage regulation, essential for critical applications where voltage precision is key.
  • Wide Operating Current Range: It operates with a current range from 1 mA to 100 mA, accommodating a broad spectrum of applications and power requirements.

Applications

The TLV431BQDBVTG4 is versatile and can be used in various applications including:

  • Portable and battery-powered electronics
  • Power supplies
  • Notebook computers
  • Data acquisition systems
  • Instrumentation

Package and Quality

This device is offered in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications. The compact form factor does not compromise on power and functionality, making it a superb choice for both portable devices and stationary electronic systems.

In terms of quality, Texas Instruments ensures that the TLV431BQDBVTG4 meets rigorous industry standards. The product is designed for long-term reliability and performance, which is why it is a trusted component in professional and consumer-grade electronics worldwide.

Conclusion

With its combination of features such as adjustability, low impedance, and high accuracy, the TLV431BQDBVTG4 from Texas Instruments stands out as an exemplary voltage reference solution for designers looking to enhance the performance and stability of their electronic products.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3480 $53.9200
95+ $1.1061 $105.0795
140+ $1.0715 $150.0100
195+ $1.0370 $202.2150
250+ $1.0024 $250.6000
335+ $0.8987 $301.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess