EN
  • EN
  • DE

LM4030AMF-4.096/NOPB

Part No LM4030AMF-4.096/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 165μVp-p
Current - Cathode 130μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4030
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 724573-LM4030AMF-4.096/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4030AMF-4.096/NOPB CAD Model

Description

Overview of Texas Instruments LM4030AMF-4.096/NOPB

The LM4030AMF-4.096/NOPB is a precision voltage reference component from Texas Instruments, renowned for its high accuracy and stability. This device is designed to offer a fixed 4.096V output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), especially in systems where precision is paramount.

Key Features

  • Precision Voltage: The LM4030AMF-4.096/NOPB provides a precise 4.096V output, which is crucial for applications requiring a stable reference voltage.
  • Low Temperature Coefficient: This device boasts an impressive low temperature coefficient, ensuring minimal deviation in output voltage with changes in temperature, which enhances system reliability over a wide operating range.
  • High Stability: With excellent long-term stability, the LM4030AMF-4.096/NOPB is suitable for critical applications where voltage reference drift could be detrimental.
  • Wide Operating Current Range: The device operates over a wide current range, providing design flexibility and compatibility with a variety of circuits.
  • Low Dropout Voltage: It features a low dropout voltage, allowing it to maintain accurate output even with minimal input-to-output differential.
  • Package: The component comes in a small SOT-23 package, making it ideal for space-constrained applications without compromising performance.

Applications

The LM4030AMF-4.096/NOPB is versatile and can be used in a variety of applications. It is particularly suitable for:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Medical and healthcare equipment
  • Industrial process control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality components. The LM4030AMF-4.096/NOPB is no exception and is available in an automotive-grade version, ensuring reliability in a range of environmental conditions. Its robust design and manufacturing process make it a trusted choice for engineers looking for a stable voltage reference in their designs.

With its precision performance and flexibility, the LM4030AMF-4.096/NOPB is an excellent choice for systems that demand a high-accuracy voltage reference source.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3440 $51.4080
17+ $6.0259 $102.4403
26+ $5.8376 $151.7776
36+ $5.6493 $203.3748
46+ $5.4609 $251.2014
62+ $4.8960 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess