Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr STMicroelectronics
Series Cartesio+
Package Bulk
Product Status Active
Applications GPS
Core Processor ARM11®
Controller Series Cartesio™
RAM Size 8K x 32
Interface AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB
Number of I/O 160
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 472-TFBGA
Supplier Device Package 372+100-TFBGA (16x16)
Standard Package 504 pcs
REACH Status REACH Unaffected
Win Source Part Number 1216401-STA2065X2
Ultra Librarian 3D Model Ultra Librarian STA2065X2 CAD Model

Description

The STA2065X2 is a state-of-the-art automotive-grade processor manufactured by STMicroelectronics, a leader in the semiconductor industry. Designed to meet the rigorous demands of modern vehicle applications, this product offers a blend of performance, reliability, and power efficiency that is ideal for an array of automotive systems.

Key Features

  • High-Performance Computing: At the core of the STA2065X2 lies a powerful processing unit capable of handling complex computations required in advanced driver-assistance systems (ADAS), infotainment, and telematics.
  • Integrated Peripherals: The processor comes with a range of built-in peripherals, including CAN interfaces, USB ports, and Ethernet connectivity, facilitating easy integration with other vehicle components.
  • Robust Security: With automotive cybersecurity becoming increasingly critical, the STA2065X2 incorporates advanced security features to protect against unauthorized access and ensure the integrity of vehicle systems.
  • Automotive-Grade Quality: This product is engineered to withstand the harsh conditions typical in automotive environments, such as extreme temperatures, vibrations, and electromagnetic disturbances.
  • Energy Efficiency: Despite its powerful performance, the STA2065X2 is designed for energy efficiency, which is essential for battery-operated systems such as electric and hybrid vehicles.

Applications

The versatility of the STA2065X2 makes it suitable for a wide range of automotive applications. These include:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Multimedia Systems
  • Vehicle Networking and Connectivity Solutions
  • Telematics and Vehicle-to-Everything (V2X) Communication

Why Choose STA2065X2?

Choosing the STA2065X2 from STMicroelectronics means investing in a processor that delivers exceptional performance and meets the industry's highest standards for automotive applications. With its robust feature set, the STA2065X2 is an excellent choice for manufacturers looking to enhance the intelligence and connectivity of modern vehicles while maintaining a focus on safety and efficiency.

You May Also Be Interested in

Digi International
IC ARM9 MICROPROCESSOR 272BGA
Lowest to $191.0589
ECAD model for NS9360B-0-C103
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
Lowest to $7.0115
ECAD model for STSPIN32F0601
Microchip Technology
AT97SC3204 - TRUSTED PLATFORM MO
Need more? Email Us
ECAD model for AT97SC3204-U2A16-00
Microchip Technology
IC CTLR IO LPC MULT PORT 64WFBGA
Need more? Email Us
ECAD model for SCH3223-7U
Infineon Technologies
IC CAPSENSE 8K FLASH 16SOIC
Need more? Email Us
ECAD model for CY8C20055-24SXIT
Fairchild/ON Semiconductor
8-BIT, EEPROM, 2.04MHZ
Need more? Email Us
ECAD model for FMS7401LVN
Microchip Technology
LPC IO WITH 8042 KBC, RESET GENE
Need more? Email Us
ECAD model for SCH3226-SY-TR
Cypress Semiconductor Corp
CCG1 - USB TYPE-C, POWER DELIVER
Need more? Email Us
ECAD model for CYPD1120-35FNXIT
Infineon Technologies
OPTIGA TRUST
Need more? Email Us
ECAD model for SLS10EREUSON3XTMB1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention