EN
  • EN
  • DE

STA32813TR

Part No STA32813TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 2.1 HIGH EFFICIENCY DIGITAL AUDIO SYSTEM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series DDX
Part Status Obsolete(EOL)
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Interface I2C, I2S
Operating Supply Voltage 10 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C (TJ)
Specifications Direct Digital Amplification
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package PowerSO-36
RoHS State Request Verification
Win Source Part Number 1260520-STA32813TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STA328
Introduction Date May 26, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STA32813TR CAD Model

Description

The STA32813TR is a cutting-edge audio processor integrated circuit (IC) developed by STMicroelectronics, a leader in semiconductor solutions. This IC is part of the Sound Terminal family and is designed to deliver high-quality audio performance in a compact and power-efficient package. It is ideally suited for a wide range of audio applications, including wireless speakers, soundbars, home theater systems, and digital TV sound systems.

Key Features

  • Advanced Processing Capabilities: The STA32813TR is equipped with a powerful 24-bit DSP for high fidelity audio processing, capable of handling advanced algorithms for sound enhancement and voice processing.
  • Multiple Audio Inputs: This audio processor supports a variety of audio inputs, including I2S, TDM, and SPDIF, allowing for flexible connectivity with different audio sources.
  • High-Efficiency Class-D Outputs: With its integrated class-D outputs, the STA32813TR provides efficient power amplification, driving speakers directly and reducing the need for external components.
  • Customizable Sound Profiles: Users can program the STA32813TR with custom sound profiles and audio presets, tailoring the audio output to specific applications or user preferences.
  • Robust Protection Features: The device includes various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under different conditions.

Technical Specifications

Parameter Value Audio Processing 24-bit DSP Output Power Class-D Amplifier Supply Voltage 4.5V to 18V Operating Temperature -40°C to 85°C Package TQFP-64

The STA32813TR is available in a 64-pin TQFP (Thin Quad Flat Package) that is both space-saving and conducive to efficient thermal management. Its versatility and powerful audio processing make it an excellent choice for designers looking to create superior audio experiences in consumer electronics.

You May Also Be Interested in

Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $2.0045
STMicroelectronics
Lowest to $24.7389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,587 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess