Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8Ohm
Voltage - Supply 5V ~ 26V
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C (TA)
Supplier Device Package PowerSSO-36 EPD
Package / Case 36-PowerBFSOP (0.295", 7.50mm Width)
Base Product Number STA335
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 742086-STA335MLJ13TR
Ultra Librarian 3D Model Ultra Librarian STA335MLJ13TR CAD Model

Description

The STA335MLJ13TR is a state-of-the-art integrated circuit from STMicroelectronics, designed to provide high-quality audio amplification in a compact and efficient package. This versatile audio SoC (System on Chip) is an excellent choice for a wide range of applications, from home audio systems to professional audio equipment.

Key Features

  • Amplifier Class: The STA335MLJ13TR operates as a class-D amplifier, ensuring high efficiency with minimal heat dissipation. This makes it particularly suitable for space-constrained applications where power efficiency is critical.
  • Output Power: It is capable of delivering up to 2 x 20W of continuous output power into an 8-ohm load, providing robust sound quality for its size.
  • Audio Quality: With a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the STA335MLJ13TR delivers crystal-clear audio performance, making it an ideal choice for audiophiles and professional settings alike.
  • Power Supply: The device supports a wide range of power supply voltages, from 4.5V to 18V, allowing for flexible integration into various system designs.
  • Integrated Features: It includes built-in features such as overcurrent protection, thermal shutdown, and a standby mode, enhancing the safety, reliability, and power conservation of the end product.

Applications

The STA335MLJ13TR is well-suited for a variety of applications, including:

  • Flat-panel televisions and monitors
  • Wireless speakers and docking stations
  • Home theater systems
  • Active loudspeakers
  • Portable audio devices

Package and Availability

The STA335MLJ13TR comes in a PowerSSO-36 package, which is optimized for thermal performance and space-saving on the PCB. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

In summary, the STA335MLJ13TR from STMicroelectronics is a powerful and efficient solution for modern audio amplification needs, combining high audio quality with a feature-rich design and flexible application potential. It represents STMicroelectronics' commitment to innovation and excellence in the audio IC market.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Lowest to $3.6017
ECAD model for MAX9728AEUD+
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ECAD model for LM4674ATL/NOPB
Texas Instruments
IC AMP CLASS AB STER 75MW 8SOIC
Need more? Email Us
ECAD model for TPA152D
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ECAD model for TDA7391PDUTR
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
ECAD model for LA4440-E
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ECAD model for MAX9723AETE+
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-216-LF-P
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM4962TL/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5756 $50.1804
22+ $4.5748 $100.6456
34+ $4.4319 $150.6846
47+ $4.2889 $201.5783
61+ $4.1459 $252.8999
81+ $3.7171 $301.0851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,334 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention