EN
  • EN
  • DE

STA339BWTR

Part No STA339BWTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO SYS DGTL 2.1CH PWRSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 5 V to 26 V
Temperature Range - Operating -20°C to 70°C (TA)
Specifications Full Flexible Amplification
Case / Package PowerSSO-36
Win Source Part Number 031049-STA339BWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA339BWTR CAD Model

Description

Introducing the STA339BWTR Sound Terminal®

The STA339BWTR from STMicroelectronics is a cutting-edge audio solution that combines the power and fidelity of traditional audio amplifiers with the efficiency and compactness of digital amplifiers. This integrated circuit is part of ST's Sound Terminal® family and is designed to deliver high-quality sound with minimal power consumption, making it an ideal choice for a wide range of audio applications.

The STA339BWTR boasts a 2.1-channel high-efficiency digital audio output, which includes a stereo filter-less class D amplifier and an additional mono full-bridge output for a subwoofer, providing a comprehensive audio amplification solution. This allows designers to create a full-range audio system without the need for external filters or complex circuitry.

One of the key features of the STA339BWTR is its wide supply voltage range, from 4.5V to 18V, which enables it to be used in various applications, from portable devices to home audio systems. The chip also incorporates an advanced PWM (Pulse Width Modulation) processor with an FFX (Full Flexible Amplification) technology, which ensures high-quality audio reproduction with low THD (Total Harmonic Distortion) and noise levels.

The STA339BWTR is equipped with multiple built-in features that enhance its performance and usability. It includes an I²C bus control interface, allowing for easy integration into modern digital systems, and a range of diagnostic functions that help protect the IC from damage due to faults such as short circuits or overheating. Additionally, the chip offers a selectable 32-step volume control, three band tone control, and dynamic range compression, which are all programmable via the I²C interface.

Encased in a 36-pin PowerSSO package with exposed pad up (EP), the STA339BWTR is designed to facilitate efficient heat dissipation, ensuring reliable operation even under high power conditions. This makes the STA339BWTR a versatile and robust audio solution that can deliver exceptional sound quality in a compact form factor.

Whether you are developing a high-performance home theater system, a compact digital speaker, or any other audio product, the STA339BWTR from STMicroelectronics provides the perfect blend of power, efficiency, and audio fidelity to bring your sound to life.

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8725 $60.3225
49+ $2.3574 $115.5126
76+ $2.2834 $173.5384
105+ $2.2095 $231.9975
136+ $2.1368 $290.6048
181+ $1.9150 $346.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,790 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess