Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 60W x 1 @ 8 Ohm
Operating Supply Voltage 10 V ~ 36 V
Features Standby, Thermal Protection
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package PowerSO-36
Package PowerSO-36 Exposed Top Pad
Win Source Part Number 795579-STA502A
Popularity Medium
Supply and Demand Status Limited
Family Name STA502
Introduction Date September 23, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STA502A CAD Model

Description

Introducing the STA502A Power Amplifier by STMicroelectronics

The STA502A is a sophisticated audio power amplifier designed by the renowned semiconductor manufacturer, STMicroelectronics. This high-performance component is engineered to provide an exceptional audio experience for a wide range of applications, from home theater systems to active speakers and beyond.

Key Features of the STA502A

  • High-Quality Audio Output: With the STA502A, users can expect crystal-clear sound, thanks to its high signal-to-noise ratio and low total harmonic distortion. This ensures that the audio output is pure and uncolored, delivering a listening experience that is both immersive and true to the original recording.
  • Power Efficiency: The STA502A employs advanced class-D technology, making it highly efficient in terms of power consumption. This not only saves energy but also reduces heat dissipation, which can be crucial in compact or enclosed designs where thermal management is a concern.
  • Flexibility: STMicroelectronics has designed the STA502A to be versatile, supporting a range of supply voltages and capable of driving various speaker loads. This flexibility makes it a suitable choice for a variety of audio applications, from small devices to larger audio systems.
  • Robust Protection Features: To ensure reliability and longevity, the STA502A comes with a suite of protection features. These include short-circuit protection, thermal overload protection, and a clip detector, which help to prevent damage to the amplifier and the speakers under adverse conditions.

Applications

The STA502A is ideal for use in a number of audio applications, including:

  • Home theater systems
  • Active speaker modules
  • Multi-media monitors
  • TV sound systems

With its combination of audio fidelity, efficiency, and robustness, the STA502A from STMicroelectronics is a top choice for designers and manufacturers who demand the best in audio amplification. Whether for a high-end home audio system or a simple speaker setup, the STA502A is engineered to deliver superior performance and reliability.

Conclusion

In summary, the STA502A power amplifier is a testament to STMicroelectronics' commitment to innovation and quality in the audio domain. It is a component that offers designers the power, clarity, and reliability needed to create outstanding audio products for today's discerning consumers.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ECAD model for LM4864M/NOPB
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ECAD model for MAX9700AEUB+
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LD
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Lowest to $3.6017
ECAD model for MAX9728AEUD+
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $80.6400
ECAD model for MAX4295ESE+
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7924
ECAD model for TPA3144D2PWP
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-216-LF-P
STMicroelectronics
2 x 75W multifunction dual-bridge power amplifier with integrated digital diagnostics
Lowest to $16.0148
ECAD model for TDA7575B
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention