Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952832-SDA3100BXBOX
Series *
Ultra Librarian 3D Model Ultra Librarian SDA3100BXBOX CAD Model

Description

The 952832-SDA3100BXBOX is a microprocessor designed for use in embedded systems. It is a high-performance processor that is ideal for use in a variety of applications, including industrial control systems, automotive systems, and more. This microprocessor is part of the embedded microprocessors category and has no series specified.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention