EN
  • EN
  • DE

STA512TR-HF

Part No STA512TR-HF
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1126+
Reference case HSSOP36
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 749582-STA512TR-HF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA512TR-HF CAD Model

Description

Product Overview: STA512TR-HF from STMicroelectronics

The STA512TR-HF is a state-of-the-art audio amplifier integrated circuit (IC) from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is designed to deliver exceptional audio quality and efficiency, making it an ideal choice for a wide range of applications including home audio systems, active speakers, and multimedia devices.

The STA512TR-HF belongs to the Sound Terminal® family and is a fully integrated PowerSSO-36 package that combines high audio performance with low power consumption. It features a mono or stereo output configuration that can deliver up to 2 x 10W of continuous output power into an 8-ohm load with less than 0.1% THD+N, ensuring crystal-clear sound reproduction.

This audio amplifier IC incorporates advanced BCD (Bipolar-CMOS-DMOS) technology that allows for the integration of analog signal processing functions along with digital control. The STA512TR-HF boasts a wide supply voltage range from 4.5V to 18V, providing flexibility and reliability in various power conditions. Additionally, it is designed with built-in error detection and multiple protection features, including short-circuit protection, thermal overload protection, and under-voltage lockout, which enhance the safety and durability of the end product.

The STA512TR-HF is also notable for its high efficiency, thanks to the integrated full-bridge output stage that minimizes power loss and heat dissipation. This feature makes it suitable for energy-sensitive applications and contributes to the overall longevity of the device. Moreover, the IC is compliant with the "halogen-free" and "lead-free" directives, reflecting STMicroelectronics' commitment to environmental sustainability.

To facilitate easy integration into various designs, the STA512TR-HF offers I2C bus control with selectable device address, allowing multiple ICs to be controlled within a single system. The IC also provides a range of diagnostic functions that can be accessed via the I2C interface, enabling real-time monitoring and control of the audio system's performance.

In summary, the STA512TR-HF from STMicroelectronics is a high-quality, efficient, and reliable audio amplifier IC that offers exceptional performance for audio enthusiasts and professionals alike. Its integration of advanced technologies and protection features, along with its commitment to environmental standards, makes it a top choice for next-generation audio applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess