Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 100W x 2 @ 8 Ohm
Supply Voltage - Operating 20 V to 28 V
Features Mute, Standby, Thermal Protection
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 27-Flexiwatt (Vertical)
Dimension 27-Flexiwatt (Formed Leads)
Win Source Part Number 066263-STA575
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA575 CAD Model

Description

Introducing the STA575 - High-Performance Audio Amplifier

The STA575 is one of the latest innovations from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This product is a high-quality audio amplifier that boasts advanced features to cater to the needs of audiophiles and professional audio equipment manufacturers alike.

Key Features:

  • Output Power: The STA575 delivers an impressive audio output, ensuring crystal-clear sound reproduction for a variety of applications.
  • Efficiency: With its high efficiency, this amplifier reduces power loss and heat generation, making it ideal for compact audio solutions.
  • Flexibility: It is designed to be versatile, supporting a range of audio formats and providing ease of integration into multiple audio systems.
  • Audio Quality: The STA575 is engineered to provide high-fidelity audio, ensuring minimal distortion and maintaining the integrity of the original sound.

Technical Specifications:

The STA575 incorporates advanced technical specifications that set it apart from its competitors. It operates over a wide supply voltage range, which allows for flexible usage in various environments. Its integrated features, such as short-circuit protection and thermal overload protection, ensure reliability and durability in operation.

Applications:

This audio amplifier is suitable for a broad range of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Multimedia Devices

Why Choose STA575?

The STA575 stands out in the market for its blend of performance, efficiency, and audio quality. STMicroelectronics' commitment to innovation ensures that the STA575 provides a superior audio experience for both end-users and manufacturers. Whether you are creating a state-of-the-art home theater system or designing high-end automotive audio solutions, the STA575 is the go-to amplifier that will meet and exceed your expectations.

Explore the possibilities with the STA575 and experience the pinnacle of audio performance from STMicroelectronics.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Lowest to $3.6017
ECAD model for MAX9728AEUD+
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB
STMicroelectronics
2 x 75W multifunction dual-bridge power amplifier with integrated digital diagnostics
Lowest to $16.0148
ECAD model for TDA7575B
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ECAD model for AS3561-BWLM
Texas Instruments
IC AMP CLASS AB MONO 1W 8SOIC
Lowest to $4.6391
ECAD model for LM4865M/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM48555TL/NOPB
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-3-LF-P
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA
Need more? Email Us
ECAD model for LMV1015UR-25/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM4962TL/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.0241 $70.1687
16+ $8.2247 $131.5952
25+ $7.9686 $199.2150
34+ $7.7112 $262.1808
44+ $7.4537 $327.9628
59+ $6.6827 $394.2793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,775 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention