EN
  • EN
  • DE

STA8088GATR

Part No STA8088GATR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description ADD INFOTAINMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Sensitivity -162dBm
Data Rate (Maximum) 12Mbps
Modulation or Protocol Galileo, GLONASS, GNSS, GPS
Applications GPS Receiver
Data Interface I2C, UART, USB
Memory Size 256kB SRAM
Supply Voltage (V) 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (7x7)
Manufacturer Pack Quantity 2,500
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813739-STA8088GATR
Ultra Librarian 3D Model Ultra Librarian STA8088GATR CAD Model

Description

Product Overview: STA8088GATR from STMicroelectronics

The STA8088GATR is a cutting-edge, highly integrated GPS/GNSS satellite navigation receiver chip designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is tailored for automotive and high-end consumer market applications, offering a superior navigation experience in a wide range of conditions.

Built on STMicroelectronics' proven technology, the STA8088GATR is capable of concurrently receiving and processing multiple satellite constellations, including GPS, Glonass, Galileo, and QZSS. This multi-constellation support ensures higher accuracy, faster time-to-first-fix (TTFF), and improved reliability in urban canyons or dense foliage environments where satellite visibility is limited.

The STA8088GATR is designed with a powerful ARM Cortex-M3 processor core, which facilitates sophisticated navigation and positioning algorithms. This core is complemented by a large set of peripherals, including UART, SPI, I2C, and CAN interfaces, making it highly versatile and easily integrated into a variety of systems. Additionally, it includes an embedded RF front-end that simplifies the design and reduces the external component count, leading to cost savings and a smaller footprint.

Energy efficiency is a key attribute of the STA8088GATR, as it features advanced power-saving modes that significantly reduce power consumption when the device is in idle or standby states. This makes it ideal for battery-operated devices where longevity is crucial.

The STA8088GATR comes in a compact LFBGA package, which is not only space-efficient but also ensures robustness and durability for automotive-grade applications. Its temperature range and reliability standards are in line with the stringent requirements of the automotive industry.

In summary, the STA8088GATR from STMicroelectronics is a sophisticated GPS/GNSS receiver chip that offers high performance, multi-constellation reception, a robust set of features, and excellent power efficiency. It stands as an ideal solution for developers looking to create advanced navigation systems for vehicles and high-end consumer electronics.

You May Also Be Interested in

NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,089 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess